Ebinger Manufacturing Corp. Conduit Hanger E2-1/2BA

Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet
Description
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - E2-1/2BA - Ebinger Manufacturing Corp.
Brighton, MI, USA
Conduit Hanger
E2-1/2BA
Conduit Hanger E2-1/2BA
CONDUIT HANGER WITH BOLT ASSEMBLY TYPE STEEL MATERIAL ZINC PLATED FINISH 100 STANDARD PACKAGE #2-1/2 TRADE SIZE 1/4 INCH (BOLT) MOUNTING HOLE SIZE 1-1/4 INCH EMT CONDUIT TYPE
  • CONDUIT HANGER WITH BOLT ASSEMBLY TYPE
  • STEEL MATERIAL
  • ZINC PLATED FINISH
  • 100 STANDARD PACKAGE
  • #2-1/2 TRADE SIZE
  • 1/4 INCH (BOLT) MOUNTING HOLE SIZE
  • 1-1/4 INCH EMT CONDUIT TYPE
Supplier's Site Datasheet

Technical Specifications

  Ebinger Manufacturing Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number E2-1/2BA
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2577552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Maximum Load 0.2822 lbs (0.1280 kg)
View Details
Conduit Hanger - E4 - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Support Type Conduit Hanger
Pipe Size 0.25 inch (6.35 mm)
View Details
Riser Clamp Type 46 - 46 17 .. - Lisega SE
Specs
Support Type Riser Clamp
Material of Construction Carbon Steel
Features High Temperature
View Details
Conduit Hanger - H6WBS - O-Z/Gedney
Specs
Material of Construction Steel
View Details