Linx Technologies VDP Series Tri-Band Antenna (with SMA Connector) ANT-DB1-VDP-SMA

Description
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet
Description
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VDP Series Tri-Band Antenna (with SMA Connector) - ANT-DB1-VDP-SMA - Linx Technologies
Merlin, OR, USA
VDP Series Tri-Band Antenna (with SMA Connector)
ANT-DB1-VDP-SMA
VDP Series Tri-Band Antenna (with SMA Connector) ANT-DB1-VDP-SMA
VDP Series Multi-Band Antennas Stick-On Half-Wave Dipoles with Vertical Orientation VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end. Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces Durable: weatherized housing resists damage in outdoor applications Customizable: custom colors, cables and connectors are available

VDP Series Multi-Band Antennas

Stick-On Half-Wave Dipoles with Vertical Orientation

VDP Series vertical antennas stick to glass, plastic and other non-conductive surfaces. They feature multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz. Each antenna is attached to a 9.8-foot (3m) cable with an SMA, TNC or FCC Part 15 compliant RP-SMA connector on the other end.

  • Versatile: multiple frequency bands at 824 – 960MHz, 1.71 – 1.99GHz and 2.40 – 2.48GHz work for many applications
  • Secure: permanent adhesive sticks to glass, plastic and other non-conductive surfaces
  • Durable: weatherized housing resists damage in outdoor applications
  • Customizable: custom colors, cables and connectors are available
Supplier's Site Datasheet
RF Antennas - ANT-DB1-VDP-SMA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-DB1-VDP-SMA
RF Antennas ANT-DB1-VDP-SMA
892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi SMA Male Adhesive

892MHz, 1.85GHz, 2.45GHz Flat Bar RF Antenna 824MHz ~ 960MHz, 1.71GHz ~ 1.99GHz, 2.4GHz ~ 2.48GHz -1.8dBi, -1.7dBi, -1.3dBi SMA Male Adhesive

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas

Antennas

Buy Now

Technical Specifications

  Linx Technologies Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas
Product Number ANT-DB1-VDP-SMA ANT-DB1-VDP-SMA ANT-DB1-VDP-SMA
Product Name VDP Series Tri-Band Antenna (with SMA Connector) RF Antennas Antennas
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 824.0 to 960.0 MHz
Secondary Frequency Ranges (Multi-band Only) 1.71 - 1.99 GHz, 2.4 - 2.48 GHz
Unlock Full Specs
to access all available technical data

Similar Products

Biconical Antennas - Model SAS-540 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
4G 10dBi Spring Magnetic Antenna With RG174 Bare Copper Cable (L-2Mtr) + SMA Male St. Connector - ET-LT10M-1BCL2-SMS-S9 - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 10 dB
Form Factor / Mounting External
View Details
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details