RS Components, Ltd. Multi-Band Antennas 1248712

Description
GSM/GPRS/GPS Puck Antenna IP65 SMA-M 3m
Request a Quote
Description
GSM/GPRS/GPS Puck Antenna IP65 SMA-M 3m
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Band Antennas - 1248712 - RS Components, Ltd.
Corby, Northants, United Kingdom
Multi-Band Antennas
1248712
Multi-Band Antennas 1248712
GSM/GPRS/GPS Puck Antenna IP65 SMA-M 3m

GSM/GPRS/GPS Puck Antenna IP65 SMA-M 3m

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Antennas
Product Number 1248712
Product Name Multi-Band Antennas
Applications Multi-band
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Band Antennas - 1248673 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details
Multi-Band Antennas - 100819 - RS Components, Ltd.
Specs
Applications Multi-band
Primary Frequency Range 2500.0 to ? MHz
Gain 1.2 dB
View Details
WiFi Antennas - 150973 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 450.0 to ? MHz
Gain -1.4 dB
View Details
WiFi Antennas - 2506412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 868.0 MHz
Gain 7 dB
View Details