Linx Technologies 916 MHz Rf Antenna ANT-916-PML-UFL

Description
Antennas 1/2 Wave, 916 MHz u.fl, Swivel Product overview: ANT-916-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PML-UFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Antennas 1/2 Wave, 916 MHz u.fl, Swivel Product overview: ANT-916-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PML-UFL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
916 MHz Rf Antenna - 875-ANT-916-PML-UFL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
916 MHz Rf Antenna
875-ANT-916-PML-UFL
916 MHz Rf Antenna 875-ANT-916-PML-UFL
Antennas 1/2 Wave, 916 MHz u.fl, Swivel Product overview: ANT-916-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PML-UFL can be used for catalog matching and distributor lookup.

Antennas 1/2 Wave, 916 MHz u.fl, Swivel Product overview: ANT-916-PML-UFL from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 916 MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 916 MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-916-PML-UFL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas 1/2 Wave, 916 MHz u.fl, Swivel

Antennas 1/2 Wave, 916 MHz u.fl, Swivel

Buy Now Datasheet
RF Antennas - ANT-916-PML-UFL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-916-PML-UFL
RF Antennas ANT-916-PML-UFL
915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 881MHz ~ 951MHz -0.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

915MHz ISM, LoRa, Sensor Networks, SigFox Whip, Tilt RF Antenna 881MHz ~ 951MHz -0.4dBi U.FL (UMCC), IPEX MHF1 Connector Mount

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas
Product Number 875-ANT-916-PML-UFL ANT-916-PML-UFL ANT-916-PML-UFL
Product Name 916 MHz Rf Antenna Antennas RF Antennas
Applications RF Testing ISM, LoRa, Sensor Networks, SigFox
Unlock Full Specs
to access all available technical data

Similar Products

4G LTE / 3G / 2G Antenna with magnetic base, SMA-M connector, Length of cable 1.5m -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
2 suppliers
Bilogical Antenna - Model SAS-522-5 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 12dBi Fiberglass Antenna With N Female Bulkhead Connector - ET-86512FG7-NFS-BH - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 865.0 MHz
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers