TE Connectivity Antennas 2108802-2

Description
Body Features Antenna Weight (G) : 20 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .42 M  [1.38 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 2407 - 2517, 2383 - 2502, 2405 - 2510, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet
Description
Body Features Antenna Weight (G) : 20 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .42 M  [1.38 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 2407 - 2517, 2383 - 2502, 2405 - 2510, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Antennas - 2108802-2 - TE Connectivity
Berwyn, PA, United States
Antennas
2108802-2
Antennas 2108802-2
Body Features Antenna Weight (G) : 20 Configuration Features Antenna Style : PCB Antenna Type : PCB Band Type : Dual Band Mounting Location : Internal/Embedded Port Configuration : Multiple Ports Dimensions Cable Length : .42 M  [1.38 FT ] Product Height : 6.1 MM  [.24 INCH ] Product Length : 150 MM  [5.9 INCH ] Product Width : 34 MM  [1.338 INCH ] Electrical Characteristics Antenna Operation : Passive Impedance (OHM) : 50 VSWR (Max) : < 2.7:1 Industry Standards Communication Protocol : Bluetooth, Wi-Fi Primary Application : Bluetooth, Wi-Fi Mechanical Attachment Mounting Method : Connector Mount Polarization : Linear Operation/Applicatio n Directionality : Omnidirectional Other Precision Level : Standard Packaging Features Packaging Method : Box & Tray Product Availability Applicable Region : Global Product Type Features Antenna Product Type : Antenna Antenna Termination : UMCC, MHF, U.FL, MHF1 Signal Characteristics Frequency Band (MHZ) : 2407 - 2517, 2383 - 2502, 2405 - 2510, 5150 - 5875 Frequency Category : 2400 - 5950 Gain (Max) (DB) : 2.3 Peak Gain (DBI) : 0 < 3

Body Features


  • Antenna Weight (G) : 20

Configuration Features


  • Antenna Style : PCB
  • Antenna Type : PCB
  • Band Type : Dual Band
  • Mounting Location : Internal/Embedded
  • Port Configuration : Multiple Ports

Dimensions


  • Cable Length : .42 M  [1.38 FT ]
  • Product Height : 6.1 MM  [.24 INCH ]
  • Product Length : 150 MM  [5.9 INCH ]
  • Product Width : 34 MM  [1.338 INCH ]

Electrical Characteristics


  • Antenna Operation : Passive
  • Impedance (OHM) : 50
  • VSWR (Max) : < 2.7:1

Industry Standards


  • Communication Protocol : Bluetooth, Wi-Fi
  • Primary Application : Bluetooth, Wi-Fi

Mechanical Attachment


  • Mounting Method : Connector Mount
  • Polarization : Linear

Operation/Application


  • Directionality : Omnidirectional

Other


  • Precision Level : Standard

Packaging Features


  • Packaging Method : Box & Tray

Product Availability


  • Applicable Region : Global

Product Type Features


  • Antenna Product Type : Antenna
  • Antenna Termination : UMCC, MHF, U.FL, MHF1

Signal Characteristics


  • Frequency Band (MHZ) : 2407 - 2517, 2383 - 2502, 2405 - 2510, 5150 - 5875
  • Frequency Category : 2400 - 5950
  • Gain (Max) (DB) : 2.3
  • Peak Gain (DBI) : 0 < 3
Buy Now Datasheet
RF Antennas - 17-2108802-2-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
17-2108802-2-ND
RF Antennas 17-2108802-2-ND
PUCK ANT, MHF, 420MM, WI-FI DUAL

PUCK ANT, MHF, 420MM, WI-FI DUAL

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Antennas Antennas
Product Number 2108802-2 17-2108802-2-ND
Product Name Antennas RF Antennas
Applications Bluetooth, Wi-Fi RF Antennas
Pattern Type Omni directional
Polarization Linear
Primary Frequency Range 2383.0 to 5875.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108965-4 - TE Connectivity
TE Connectivity
Specs
Applications UWB
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
Antennas - L000550-06 - TE Connectivity
TE Connectivity
Specs
Applications ISM
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers
Antennas - 2118309-3 - TE Connectivity
TE Connectivity
Specs
Applications Wi-Fi
Pattern Type Omni directional
Polarization Linear
View Details
2 suppliers