Linx Technologies 433MHz HE Series Antenna (Surface-Mount) ANT-433-HESM

Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet
Description
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz HE Series Antenna (Surface-Mount) - ANT-433-HESM - Linx Technologies
Merlin, OR, USA
433MHz HE Series Antenna (Surface-Mount)
ANT-433-HESM
433MHz HE Series Antenna (Surface-Mount) ANT-433-HESM
HE Series Helical Antennas Embedded Quarter-Wave Coils Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles. Affordable: priced for cost-sensitive applications Compact: precision-wound coil fits in small spaces Versatile: surface and through-hole mount styles are available

HE Series Helical Antennas

Embedded Quarter-Wave Coils

Embedded HE Series helical coil antennas are a good choice for cost-sensitive applications. They’re available at 315MHz, 418MHz, 433MHz and 916MHz in surface-mount and through-hole styles.

  • Affordable: priced for cost-sensitive applications
  • Compact: precision-wound coil fits in small spaces
  • Versatile: surface and through-hole mount styles are available
Supplier's Site Datasheet
SMD 433MHz Rf Antenna - 875-ANT-433-HESM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 433MHz Rf Antenna
875-ANT-433-HESM
SMD 433MHz Rf Antenna 875-ANT-433-HESM
Antennas SMD 1/4 Wave Helical 433MHz Product overview: ANT-433-HESM from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-HESM can be used for catalog matching and distributor lookup.

Antennas SMD 1/4 Wave Helical 433MHz Product overview: ANT-433-HESM from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, SMD, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-HESM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Antennas SMD 1/4 Wave Helical 433MHz

Antennas SMD 1/4 Wave Helical 433MHz

Buy Now Datasheet
RF Antennas - ANT-433-HESM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-HESM
RF Antennas ANT-433-HESM
433MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 418MHz ~ 458MHz 1.9dBi Solder Surface Mount

433MHz Alarms, ISM, Remote Control, Security Systems Helical RF Antenna 418MHz ~ 458MHz 1.9dBi Solder Surface Mount

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-HESM 875-ANT-433-HESM ANT-433-HESM ANT-433-HESM
Product Name 433MHz HE Series Antenna (Surface-Mount) SMD 433MHz Rf Antenna Antennas RF Antennas
Applications OEM RF Testing Alarms, ISM, Remote Control, Security Systems
Unlock Full Specs
to access all available technical data

Similar Products

Bilogical Antenna - Model SAS-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
4G 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LT9RM-1L3-SMS-BR9 - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 9 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details