Infineon Technologies AG RF, Antenna centric solutions BGSA14M2N10

Description
Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet
Description
Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF, Antenna centric solutions - BGSA14M2N10 - Infineon Technologies AG
Neubiberg, Germany
RF, Antenna centric solutions
BGSA14M2N10
RF, Antenna centric solutions BGSA14M2N10
Ultra small antenna tuning SP4T The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs. The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses. Summary of Features Ultra low RON resistance of 0.85 Ω in ON state Low COFF capacitance of 160 fF in OFF state High RF operating peak voltage handling of 45 V in OFF state MIPI RFFE 2.1 control interface Extremely low current consumption of 22 µA 4 default USID addresses via external USID_SEL pin Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020) Potential Applications Impedance, Antenna and Inductance Tuning Tunable Filters

Ultra small antenna tuning SP4T

The BGSA14M2N10 is a very small single-pole four-throws (SP4T) Antenna Tuning switch optimized for RF applications up to 7.125GHz. Its MIPI RFFE digital control interface allows easy implementation and best flexibility when operated in cellular mobile RF Front-End designs.

The BGSA14M2N10 includes 4 low RON ports making it ideal for high Q tuning applications. Thanks to its high RF voltage ruggedness, it is suited for switching any reactive devices such as inductors and capacitors in RF matching circuits without significant losses.


Summary of Features

  • Ultra low RON resistance of 0.85 Ω in ON state
  • Low COFF capacitance of 160 fF in OFF state
  • High RF operating peak voltage handling of 45 V in OFF state
  • MIPI RFFE 2.1 control interface
  • Extremely low current consumption of 22 µA
  • 4 default USID addresses via external USID_SEL pin
  • Small form factor 0.95 mm x 1.3 mm (MSL1, 260 °C per JEDEC J-STD-020)

Potential Applications

  • Impedance, Antenna and Inductance Tuning
  • Tunable Filters
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Antennas
Product Number BGSA14M2N10
Product Name RF, Antenna centric solutions
Primary Frequency Range 400.0 to 7125.0 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGSA143GL10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details
RF, Antenna centric solutions - BGSA143ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details
RF, Antenna centric solutions - BGSA20UGL8 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 6000.0 MHz
View Details