Linx Technologies 433MHz CW Series Antenna (with RP-SMA connector) ANT-433-CW-QW

Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet
Description
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
433MHz CW Series Antenna (with RP-SMA connector) - ANT-433-CW-QW - Linx Technologies
Merlin, OR, USA
433MHz CW Series Antenna (with RP-SMA connector)
ANT-433-CW-QW
433MHz CW Series Antenna (with RP-SMA connector) ANT-433-CW-QW
The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB. Versatile: wide bandwidth covers more frequencies than similar antennas Durable: overmolded jacket and flexible shaft resist shock and harsh weather Replaceable: connectorized base makes field replacement easy Customizable: custom colors are available

The popular CW Series is available at 418MHz, 433MHz, 868MHz, 916MHz and 2.45GHz. It features an overmolded jacket and flexible shaft that protect the antenna from shock and harsh weather conditions. An SMA or FCC Part 15 compliant RP-SMA connector attaches the antenna to the PCB.

  • Versatile: wide bandwidth covers more frequencies than similar antennas
  • Durable: overmolded jacket and flexible shaft resist shock and harsh weather
  • Replaceable: connectorized base makes field replacement easy
  • Customizable: custom colors are available
Supplier's Site Datasheet
433MHz Rf Antenna - 875-ANT-433-CW-QW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
433MHz Rf Antenna
875-ANT-433-CW-QW
433MHz Rf Antenna 875-ANT-433-CW-QW
Antennas RPSMA Connectorized 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-QW can be used for catalog matching and distributor lookup.

Antennas RPSMA Connectorized 1/4 Wave Whip 433MHz Product overview: ANT-433-CW-QW from Linx Technologies is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 433MHz. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 433MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-ANT-433-CW-QW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RF Antennas - ANT-433-CW-QW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-433-CW-QW
RF Antennas ANT-433-CW-QW
400MHz, 410MHz, 450MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi RP-SMA Male Connector Mount

400MHz, 410MHz, 450MHz Alarms, ISM, Remote Control, Security Systems Whip, Straight RF Antenna 400MHz ~ 470MHz 3.3dBi RP-SMA Male Connector Mount

Buy Now Datasheet
Sheung Wan, Hong Kong
Antennas RPSMA Connectorized 1/4 Wave Whip 433MHz

Antennas RPSMA Connectorized 1/4 Wave Whip 433MHz

Buy Now Datasheet

Technical Specifications

  Linx Technologies ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Antennas Antennas Antennas Antennas
Product Number ANT-433-CW-QW 875-ANT-433-CW-QW ANT-433-CW-QW ANT-433-CW-QW
Product Name 433MHz CW Series Antenna (with RP-SMA connector) 433MHz Rf Antenna RF Antennas Antennas
Pattern Type Omni directional
Primary Frequency Range 400.0 to 470.0 MHz
VSWR 1.9 :1
Form Factor / Mounting External
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers
Octave Horn Antenna - Model SAS-590-12 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
865MHz 4dBi Screw Mount Duck Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8654SRB-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 865.0 MHz
Gain 4 dB
Form Factor / Mounting External
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers