Linx Technologies Antennas ANT-2.4-LCW-RPS

Description
Antennas 2.4GHz Dipole Tilt Swivel Antenna RSMA
Datasheet
Description
Antennas 2.4GHz Dipole Tilt Swivel Antenna RSMA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas 2.4GHz Dipole Tilt Swivel Antenna RSMA

Antennas 2.4GHz Dipole Tilt Swivel Antenna RSMA

Buy Now Datasheet
RF Antennas - ANT-2.4-LCW-RPS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
ANT-2.4-LCW-RPS
RF Antennas ANT-2.4-LCW-RPS
2.45GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.8dBi RP-SMA Male Connector Mount

2.45GHz ISM, U-NII, WiFi, WLAN Whip, Tilt RF Antenna 2.4GHz ~ 2.5GHz 2.8dBi RP-SMA Male Connector Mount

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number ANT-2.4-LCW-RPS ANT-2.4-LCW-RPS
Product Name Antennas RF Antennas
Applications ISM, U-NII, WiFi, WLAN
Unlock Full Specs
to access all available technical data

Similar Products

Loop Antenna - Model SAS-560 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
5.8GHz 5dBi Rubber Duck Antenna with N Male Movable Connector - ET-585R-NMMO - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 5700.0 to 5800.0 MHz
Gain 5 dB
Form Factor / Mounting External
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers