LiteLink® fence slats are single-wall, 'M'-shaped polyethylene slats designed as an economical enhancement for chain-link fences, providing approximately 75% visual screening and privacy. Manufactured from high-density polyethylene (HDPE) with UV inhibitors, they are resistant to weather, salt water, and environmental pollutants. Standard heights are 4, 5, 6, 7, 8, 10, and 12 feet, with slat length 3.5 inches shorter than the fence height. The slats feature a bottom locking channel for snap-in installation and are sold in boxes measuring 2 inches by 5 inches by slat length. They operate between -40°F and 125°F, have a tensile strength of 2,500 psi, and carry a 7-year pro-rata warranty against breakage under normal conditions.
LiteLink® Privacy Fence Slats are one of Pexco’s most economical chain link fence enhancement products on the market.
Manufactured using the same durable outdoor plastic as our standard tubular fence slats, this single wall “M” shaped slat will give you the visual screening and color enhancement you desire at a very affordable price. LiteLink® also uses our proprietary bottom-locking system for fast and easy installation.
Pexco is the manufacturer of LiteLink® chain link fence slats, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to how the finished product fits in your chain link fence.
| Pexco | |
|---|---|
| Product Category | Fabricated Plastic Parts and Semi-Finished Shapes |
| Product Number | LiteLink |
| Product Name | Fence Privacy -Fence Slats |
| Form / Shape | Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape |
| Chemical System | Polyethylene; HDPE |
| Width / O.D. | 1.25 inch (31.75 mm) |
| Length | 48 to 144 inch (1219 to 3658 mm) |