Victrex PLC PEEK Thin-film APTIV® 1102-050M

Description
APTIV film 1100 Series APTIV 1100 Series are mineral filled semi-crystalline films where filler content is available at several loadings. Thicknesses start from 12 microns upwards. The 1100 Series film is typically specified where either a higher modulus or lower coefficient of thermal expansion is required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote
Description
APTIV film 1100 Series APTIV 1100 Series are mineral filled semi-crystalline films where filler content is available at several loadings. Thicknesses start from 12 microns upwards. The 1100 Series film is typically specified where either a higher modulus or lower coefficient of thermal expansion is required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PEEK Thin-film - APTIV® 1102-050M - Victrex PLC
Thornton-Cleveleys, United Kingdom
PEEK Thin-film
APTIV® 1102-050M
PEEK Thin-film APTIV® 1102-050M
APTIV film 1100 Series APTIV 1100 Series are mineral filled semi-crystalline films where filler content is available at several loadings. Thicknesses start from 12 microns upwards. The 1100 Series film is typically specified where either a higher modulus or lower coefficient of thermal expansion is required. APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm. Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

APTIV film 1100 Series
APTIV 1100 Series are mineral filled semi-crystalline films where filler content is available at several loadings. Thicknesses start from 12 microns upwards. The 1100 Series film is typically specified where either a higher modulus or lower coefficient of thermal expansion is required.

APTIV® film is available in several grades to meet the requirements of the end use application. A broad range of thicknesses are available; from 6 to 750 microns. The standard width of our PEEK film is 610 mm, although some films can be provided in widths up to 1450 mm. Stock rolls of film can be further slit down to widths of as low as 45 mm.

Matte/Gloss and Gloss/Gloss surface finishes of APTIV film are standard. Other surface finishes are available upon request.

Supplier's Site

Technical Specifications

  Victrex PLC
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number APTIV® 1102-050M
Product Name PEEK Thin-film
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
Thickness 12 to ? inch (305 to ? mm)
Width / O.D. 1.45 inch (36.83 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PEEK Thin-film - APTIV® 2000-050 - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 6 to 300 inch (152 to 7620 mm)
View Details
PEEK Thin-film - APTIV® 2102-100M - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Filler Mineral or Inorganic
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details
PEEK Thin-film - APTIV® 1000-050G - Victrex PLC
Specs
Form / Shape Sheet or Film
Chemical System PEEK
Thickness 8 to 750 inch (203 to 19050 mm)
View Details