Mactac STARLINER High Gloss Clear Permanent 27" x 20" GI0259

Description
STARLINER Charade II 2 mil topcoated clear polyester with permanent adhesive for offset and screen printing. Oxidizing inks are recommended.
Datasheet
Description
STARLINER Charade II 2 mil topcoated clear polyester with permanent adhesive for offset and screen printing. Oxidizing inks are recommended.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER High Gloss Clear Permanent 27
Stow, OH, United States
STARLINER High Gloss Clear Permanent 27" x 20"
GI0259
STARLINER High Gloss Clear Permanent 27" x 20" GI0259
STARLINER Charade II 2 mil topcoated clear polyester with permanent adhesive for offset and screen printing. Oxidizing inks are recommended.

STARLINER Charade II 2 mil topcoated clear polyester with permanent adhesive for offset and screen printing. Oxidizing inks are recommended.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number GI0259
Product Name STARLINER High Gloss Clear Permanent 27" x 20"
Liner Type Film; Polycoated
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
Release Films -  - SDI
Specs
Liner Type Film
Features Transparent
Width 1219 to 1829 mm (48 to 72 inches)
View Details
STARLINER Teslin Matte White Permanent 12
Specs
Liner Type Film
Width 305 mm (12 inches)
Thickness 0.1778 mm (0.0070 inches)
View Details