Mactac STARLINER Label Uncoated White Permanent 6.125" x 11.5" SR6013

Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet
Description
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
STARLINER Label Uncoated White Permanent 6.125
Stow, OH, United States
STARLINER Label Uncoated White Permanent 6.125" x 11.5"
SR6013
STARLINER Label Uncoated White Permanent 6.125" x 11.5" SR6013
Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Bright white uncoated litho circles with permanent adhesive. Popular label sizes ready for offset printing. Matrix already removed. Sheet sizes optimized to minimize waste. Not intended for laser printing.

Supplier's Site Datasheet

Technical Specifications

  Mactac
Product Category Release Liners
Product Number SR6013
Product Name STARLINER Label Uncoated White Permanent 6.125" x 11.5"
Liner Type Paper / Kraft Paper
Unlock Full Specs
to access all available technical data

Similar Products

TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
STARLINER Teslin Matte White Permanent 17
Specs
Liner Type Film
Width 432 mm (17 inches)
Thickness 0.1778 mm (0.0070 inches)
View Details
Paper Release Liners - RL53# - Infinity Tapes, LLC
Specs
Liner Type Paper / Kraft Paper
Features Low Transfer / Extractable
Width 12.7 to 1219 mm (0.5000 to 48 inches)
View Details