Saint-Gobain Surface Solutions- Composite NORFILM Optical Film Release Liners 5000 Series

Description
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.
Datasheet
Description
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
NORFILM Optical Film Release Liners - 5000 Series - Saint-Gobain Surface Solutions- Composite
Worcester, MA, United States
NORFILM Optical Film Release Liners
5000 Series
NORFILM Optical Film Release Liners 5000 Series
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs. The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry. Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product. Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.

Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room conditions to exacting specifications. Saint-Gobain utilizes all industrial silicone technologies to meet you r application needs. There are no two applications that are alike. In an industry where companies are using unique processes and technologies Saint-Gobain consistently provides custom engineered solutions to meet your needs.

The Film release liner is a very critical component to the product construction. Whether it is used in the final construction or an intermediary during manufacture release film needs to perform with repeat consistency. Saint-Gobain liners have been providing this high level of quality and dependability for over 50 years to this industry.

Films release liners protect the surface in which it is in contact. The surface smoothness coupled with visual optical clarity make this component critical to product performance. The ability to match the correct compatible chemistry manufactured in a clean contaminate free environment provides the ultimate in a low silicone transfer optically clear product.

Applications include medical liners, electronic display and adhesives, industrial products, ceramic casting, photoresist, automotive and niche specialty film applications that only Saint-Gobain can meet. You need to go no further than Saint-Gobain.

Supplier's Site Datasheet

Technical Specifications

  Saint-Gobain Surface Solutions- Composite
Product Category Release Liners
Product Number 5000 Series
Product Name NORFILM Optical Film Release Liners
Liner Type Film; Silicone
Unlock Full Specs
to access all available technical data

Similar Products

F-CLEAN® Greenhouse ETFE Film -  - AGC Chemicals Americas, Inc.
AGC Chemicals Americas, Inc.
Specs
Liner Type Film; Flouropolymer
Features Transparent
Thickness 0.0600 to 0.1000 mm (0.0024 to 0.0039 inches)
View Details
TPX® Film Opulent™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
View Details
Skived PTFE Film - DW2000 - DeWAL
Specs
Liner Type Film; Flouropolymer
Width 305 to 1219 mm (12 to 48 inches)
Thickness 0.0127 to 0.5080 mm (5.00E-4 to 0.0200 inches)
View Details
Release Line, 2.9 mil Kraft - RL42C1-5550-120 - CCT - Coating and Converting Technologies
CCT - Coating and Converting Technologies
Specs
Liner Type Paper / Kraft Paper; Silicone
Thickness 0.0737 mm (0.0029 inches)
View Details