Shenzhen Dechengwang Technology Co., Ltd PTFE Rod

Description
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound material. Why Order from Us? PTFE Rod products from Dechengwang are typically used as machining stock to produce shapes for any number of chemical, electrical and mechanical components (such as seals, caps, etc.) that require PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available materials: Virgin PTFE - excellent thermal, chemical, and electrical resistant properties. Modified PTFE - virgin PTFE modified to exhibit superior physical properties. PTFE Compounds - PTFE blended with specific additives to suit specific applications. PTFE Rods Properties: High chemical resistance High temperature resistance Very good anti-friction properties Physiologically safe PTFE Molded Tube, available in below sizes: Diameters: Diameters ranging from 6 mm to 600 mm. Lengths: 100 mm to 300 mm Material: Virgin PTFE Modified PTFE PTFE compounds(Glass fiber, carbon, graphite...) Our PTFE Extruded rods are made of 100% virgin PTFE material.Available in below sizes: Diameters: Diameters ranging fro m 1 mm to 160 mm. Regular Lengths: 1000 mm
Request a Quote Datasheet
Description
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound material. Why Order from Us? PTFE Rod products from Dechengwang are typically used as machining stock to produce shapes for any number of chemical, electrical and mechanical components (such as seals, caps, etc.) that require PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available materials: Virgin PTFE - excellent thermal, chemical, and electrical resistant properties. Modified PTFE - virgin PTFE modified to exhibit superior physical properties. PTFE Compounds - PTFE blended with specific additives to suit specific applications. PTFE Rods Properties: High chemical resistance High temperature resistance Very good anti-friction properties Physiologically safe PTFE Molded Tube, available in below sizes: Diameters: Diameters ranging from 6 mm to 600 mm. Lengths: 100 mm to 300 mm Material: Virgin PTFE Modified PTFE PTFE compounds(Glass fiber, carbon, graphite...) Our PTFE Extruded rods are made of 100% virgin PTFE material.Available in below sizes: Diameters: Diameters ranging fro m 1 mm to 160 mm. Regular Lengths: 1000 mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Rod -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen, Guangdong, China
PTFE Rod
PTFE Rod
Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound material. Why Order from Us? PTFE Rod products from Dechengwang are typically used as machining stock to produce shapes for any number of chemical, electrical and mechanical components (such as seals, caps, etc.) that require PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite. Available materials: Virgin PTFE - excellent thermal, chemical, and electrical resistant properties. Modified PTFE - virgin PTFE modified to exhibit superior physical properties. PTFE Compounds - PTFE blended with specific additives to suit specific applications. PTFE Rods Properties: High chemical resistance High temperature resistance Very good anti-friction properties Physiologically safe PTFE Molded Tube, available in below sizes: Diameters: Diameters ranging from 6 mm to 600 mm. Lengths: 100 mm to 300 mm Material: Virgin PTFE Modified PTFE PTFE compounds(Glass fiber, carbon, graphite...) Our PTFE Extruded rods are made of 100% virgin PTFE material.Available in below sizes: Diameters: Diameters ranging fro m 1 mm to 160 mm. Regular Lengths: 1000 mm

Dechengwang offer a wide dimension range of high quality extruded & molded PTFE rods, the high quality PTFE rods are usually used for machining components. Utilizing our specialized compression molding technique, our molded tubes are available in virgin PTFE, modified PTFE and PTFE compound material.

Why Order from Us?

PTFE Rod products from Dechengwang are typically used as machining stock to produce shapes for any number of chemical, electrical and mechanical components (such as seals, caps, etc.) that require PTFE's excellent performance characteristics. Mechanical properties can be improved by adding fillers such as glass fibers, bronze, carbon, and graphite.

Available materials:


  • Virgin PTFE - excellent thermal, chemical, and electrical resistant properties.
  • Modified PTFE - virgin PTFE modified to exhibit superior physical properties.
  • PTFE Compounds - PTFE blended with specific additives to suit specific applications. PTFE Rods Properties:
  • High chemical resistance
  • High temperature resistance
  • Very good anti-friction properties
  • Physiologically safe PTFE Molded Tube, available in below sizes:
  • Diameters: Diameters ranging from 6 mm to 600 mm.
  • Lengths: 100 mm to 300 mm

Material:


  • Virgin PTFE
  • Modified PTFE
  • PTFE compounds(Glass fiber, carbon, graphite...)

Our PTFE Extruded rods are made of 100% virgin PTFE material.Available in below sizes:

  • Diameters: Diameters ranging fro m 1 mm to 160 mm.
  • Regular Lengths: 1000 mm
Supplier's Site Datasheet

Technical Specifications

  Shenzhen Dechengwang Technology Co., Ltd
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name PTFE Rod
Form / Shape Profile or Structural Shape
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
PTFE Sheet, film, plate -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Form / Shape Plate; Sheet or Film
Chemical System Fluoropolymer
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
View Details
Rings -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer; PEEK
Filler Carbon or Graphite (optional feature); Glass or FRP (optional feature); Metal or MIM (optional feature); Aramid (optional feature)
Material Type BioMedical (optional feature)
View Details
Valve head -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Chemical System Fluoropolymer
Industry Sanitary
View Details