Pexco Fence Privacy -Reflective Inserts

Description
Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are ideal as gate markers, and sections of fence where visibility is critical, especially at night. Pexco is the leading manufacturer of Reflective Fence Inserts, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits White RPVC extruded strips laminated with highly reflective, abrasion resistant, weatherproof tape Colors: Gold, Silver and Red Size: Each strip is 1.25” wide x .080” thick x 48” long Installation: The strips will fit in 2” – 2 ¼” – 2 3/8” wire mesh chain link fence. Drill a small hole at one end and simply fasten to fence with a zip tie or hog ring Poly-wrapped in sets of 10 inserts; packed four 10-packs per box (total 40 Reflective Inserts per box) Box Size: 2” high x 5” wide x 50” long x 11 lbs weight 5-year limited warranty
Request a Quote Datasheet
Description
Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are ideal as gate markers, and sections of fence where visibility is critical, especially at night. Pexco is the leading manufacturer of Reflective Fence Inserts, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits White RPVC extruded strips laminated with highly reflective, abrasion resistant, weatherproof tape Colors: Gold, Silver and Red Size: Each strip is 1.25” wide x .080” thick x 48” long Installation: The strips will fit in 2” – 2 ¼” – 2 3/8” wire mesh chain link fence. Drill a small hole at one end and simply fasten to fence with a zip tie or hog ring Poly-wrapped in sets of 10 inserts; packed four 10-packs per box (total 40 Reflective Inserts per box) Box Size: 2” high x 5” wide x 50” long x 11 lbs weight 5-year limited warranty
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fence Privacy -Reflective Inserts -  - Pexco
Alpharetta, GA, United States
Fence Privacy -Reflective Inserts
Fence Privacy -Reflective Inserts
Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape. These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are ideal as gate markers, and sections of fence where visibility is critical, especially at night. Pexco is the leading manufacturer of Reflective Fence Inserts, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence. Features and Benefits White RPVC extruded strips laminated with highly reflective, abrasion resistant, weatherproof tape Colors: Gold, Silver and Red Size: Each strip is 1.25” wide x .080” thick x 48” long Installation: The strips will fit in 2” – 2 ¼” – 2 3/8” wire mesh chain link fence. Drill a small hole at one end and simply fasten to fence with a zip tie or hog ring Poly-wrapped in sets of 10 inserts; packed four 10-packs per box (total 40 Reflective Inserts per box) Box Size: 2” high x 5” wide x 50” long x 11 lbs weight 5-year limited warranty

Pexco’s Reflective Fence Inserts are durable rigid PVC plastic strips with HIGHLY REFLECTIVE abrasion resistant, weatherproof tape.

These fence reflectors are easy to install and fasten in a chain-link fence system either diagonally, horizontally or vertically. Reflective Fence Inserts are ideal as gate markers, and sections of fence where visibility is critical, especially at night.

Pexco is the leading manufacturer of Reflective Fence Inserts, which are marketed under the PDS® brand name. With over 50 years of experience producing and supplying chain link fence enhancement products, you can be assured of the highest quality standards – from the raw materials used in manufacturing to the finished product in your fence.

Features and Benefits

  • White RPVC extruded strips laminated with highly reflective, abrasion resistant, weatherproof tape
  • Colors: Gold, Silver and Red
  • Size: Each strip is 1.25” wide x .080” thick x 48” long
  • Installation: The strips will fit in 2” – 2 ¼” – 2 3/8” wire mesh chain link fence. Drill a small hole at one end and simply fasten to fence with a zip tie or hog ring
  • Poly-wrapped in sets of 10 inserts; packed four 10-packs per box (total 40 Reflective Inserts per box)
  • Box Size: 2” high x 5” wide x 50” long x 11 lbs weight
  • 5-year limited warranty
Supplier's Site Datasheet

Technical Specifications

  Pexco
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Name Fence Privacy -Reflective Inserts
Form / Shape Bar Stock or Rod Stock
Chemical System Vinyl / PVC
Thickness 0.0800 inch (2.03 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Extruded Rods -  - Pexco
Specs
Form / Shape Rod or Round Stock; Profile or Structural Shape
Chemical System Fluoropolymer
Width / O.D. 0.1250 to 5 inch (3.17 to 127 mm)
View Details
Fence Privacy -Fence Slats - LiteLink - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 1.25 inch (31.75 mm)
View Details
Custom Large-Format Extrusion Profiles -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Profile or Structural Shape
Chemical System ABS; Vinyl / PVC
Width / O.D. 6 inch (152 mm)
View Details
Fence Privacy -Top Lock -  - Pexco
Specs
Form / Shape Hollow or Tubular Stock; Bar Stock or Rod Stock; Profile or Structural Shape
Chemical System Polyethylene; HDPE
Width / O.D. 0.8750 to 1.25 inch (22.22 to 31.75 mm)
View Details