RS Components, Ltd. Rubber Sheets 205543

Description
RS PRO 1001251 Rubber Sheet
Request a Quote
Description
RS PRO 1001251 Rubber Sheet
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rubber Sheets - 205543 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rubber Sheets
205543
Rubber Sheets 205543
RS PRO 1001251 Rubber Sheet

RS PRO 1001251 Rubber Sheet

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 205543
Product Name Rubber Sheets
Form / Shape Sheet or Film
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Rods - 1935339 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Nylon; Polyamide
Width / O.D. 3.35 inch (85 mm)
View Details
Rubber Sheets - 5063236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Epdm
Thickness 0.1181 inch (3 mm)
View Details
Rubber Sheets - 205451 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Silicone; Silicone
Thickness 0.2362 inch (6 mm)
View Details
Plastic Rods - 1969994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 3.54 inch (90 mm)
View Details