RS Components, Ltd. Plastic Rods 2577120

Description
RS PRO 2577120 Polyamide-Imide Rod
Request a Quote
Description
RS PRO 2577120 Polyamide-Imide Rod
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plastic Rods - 2577120 - RS Components, Ltd.
Corby, Northants, United Kingdom
Plastic Rods
2577120
Plastic Rods 2577120
RS PRO 2577120 Polyamide-Imide Rod

RS PRO 2577120 Polyamide-Imide Rod

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fabricated Plastic Parts and Semi-Finished Shapes
Product Number 2577120
Product Name Plastic Rods
Form / Shape Rod or Round Stock
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Sheets - 1847226 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Pa
Thickness 1.18 inch (30 mm)
View Details
Plastic Rods - 2820531 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Pet
Width / O.D. 1.57 inch (40 mm)
View Details
Plastic Sheets - 3346466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Sheet or Film
Chemical System Petg
Thickness 0.1181 inch (3 mm)
View Details
Plastic Rods - 1969922 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form / Shape Rod or Round Stock
Chemical System Ptfe
Width / O.D. 1.57 inch (40 mm)
View Details