Linseis Inc. Industrial/Process Ink Jet Recorder PHE

Description
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHE offers low-cost inkjet recording in one and two channel models. Continuous analog trending on the same axis with no phase shift. The PHE has many digital printing capabilities such as periodic data, scale line, alarm condition, thermocouple burnout, and parameter printing. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6 channels. The PHA 180mm recorder is available in 6 and 12 channel models. Both recorders are programmable for measuring mV/VDC, thermocouples, RTD, mA.
Description
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHE offers low-cost inkjet recording in one and two channel models. Continuous analog trending on the same axis with no phase shift. The PHE has many digital printing capabilities such as periodic data, scale line, alarm condition, thermocouple burnout, and parameter printing. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6 channels. The PHA 180mm recorder is available in 6 and 12 channel models. Both recorders are programmable for measuring mV/VDC, thermocouples, RTD, mA.

Suppliers

Company
Product
Description
Supplier Links
Industrial/Process Ink Jet Recorder - PHE - Linseis Inc.
Robbinsville, NJ, USA
Industrial/Process Ink Jet Recorder
PHE
Industrial/Process Ink Jet Recorder PHE
Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels. The PHE offers low-cost inkjet recording in one and two channel models. Continuous analog trending on the same axis with no phase shift. The PHE has many digital printing capabilities such as periodic data, scale line, alarm condition, thermocouple burnout, and parameter printing. The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6 channels. The PHA 180mm recorder is available in 6 and 12 channel models. Both recorders are programmable for measuring mV/VDC, thermocouples, RTD, mA.

Linseis offers industrial Inkjet Recorders in standard 100 mm and 180 mm versions. Programmable recorders for measuring mV/V, mA, and temperature 1-12 channels.

The PHE offers low-cost inkjet recording in one and two channel models. Continuous analog trending on the same axis with no phase shift. The PHE has many digital printing capabilities such as periodic data, scale line, alarm condition, thermocouple burnout, and parameter printing.

The PHA series and the PHC series offer affordable inkjet recording technology. The PHC series is a 100mm recorder available in 3 and 6 channels. The PHA 180mm recorder is available in 6 and 12 channel models. Both recorders are programmable for measuring mV/VDC, thermocouples, RTD, mA.

Supplier's Site

Technical Specifications

  Linseis Inc.
Product Category Data Acquisition
Product Number PHE
Product Name Industrial/Process Ink Jet Recorder
Data Acquisition Chart Recorder
Form Factor Panel / Chassis Mount; Stand-alone
User Interface Front Panel
Application General Lab & Industrial
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

6AI/2AO/2DI/2DO IoT Modbus/SNMP/MQTT Ethernet Remote I/O - ADAM-6024-D - Advantech
Specs
Data Acquisition Input/Output Module
Outputs Analog Voltage Output; Analog Current Output
Sampling Frequency 0.0100 kHz
View Details
2 suppliers
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 768 kHz
Resolution 32 bits
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
SCM9B-1100/2100 Sensor-to-Computer Module, Voltage Module - SCM9B-1100/2100 - Dataforth Corporation
Specs
Data Acquisition Input Module; Input/Output Module
Form Factor Panel / Chassis Mount
Outputs Serial Data
View Details