Pro Spot Industrial, Division of Pro Spot International, Inc. Solid State Capacitor Discharge (CD) Stud Welding System PS-25

Description
The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel, stainless steel and aluminum. A 205 piece accessory kit includes 50 each of four different steel CD studs, four different chucks and an allen wrench. Included Accessories: 200 assorted CD copper plated steel studs 4 different CD chucks Allen wrench Features: Welds Up to 1/4" diameter studs 115 / 230 automatic voltage select Solid state circuitry Built in circuit breakers Weld Ready light Lightweight power pack Lightweight gun
Datasheet
Description
The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel, stainless steel and aluminum. A 205 piece accessory kit includes 50 each of four different steel CD studs, four different chucks and an allen wrench. Included Accessories: 200 assorted CD copper plated steel studs 4 different CD chucks Allen wrench Features: Welds Up to 1/4" diameter studs 115 / 230 automatic voltage select Solid state circuitry Built in circuit breakers Weld Ready light Lightweight power pack Lightweight gun
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solid State Capacitor Discharge (CD) Stud Welding System - PS-25 - Pro Spot Industrial, Division of Pro Spot International, Inc.
Carlsbad, CA, USA
Solid State Capacitor Discharge (CD) Stud Welding System
PS-25
Solid State Capacitor Discharge (CD) Stud Welding System PS-25
The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel, stainless steel and aluminum. A 205 piece accessory kit includes 50 each of four different steel CD studs, four different chucks and an allen wrench. Included Accessories: 200 assorted CD copper plated steel studs 4 different CD chucks Allen wrench Features: Welds Up to 1/4" diameter studs 115 / 230 automatic voltage select Solid state circuitry Built in circuit breakers Weld Ready light Lightweight power pack Lightweight gun

The PS-25 is a solid state capacitor discharge (CD) Stud Welder designed for welding various standard or metric threaded studs from #4-40 (M3) to 1/4-20 (M6) thread. It consists of the power pack, weld gun and two ground cables. The PS-25 is capable of making up to 20 welds per minute on steel, stainless steel and aluminum. A 205 piece accessory kit includes 50 each of four different steel CD studs, four different chucks and an allen wrench.
Included Accessories:

  • 200 assorted CD copper plated steel studs
  • 4 different CD chucks
  • Allen wrench

Features:

  • Welds Up to 1/4" diameter studs
  • 115 / 230 automatic voltage select
  • Solid state circuitry
  • Built in circuit breakers
  • Weld Ready light
  • Lightweight power pack
  • Lightweight gun
Supplier's Site Datasheet

Technical Specifications

  Pro Spot Industrial, Division of Pro Spot International, Inc.
Product Category Welding, Brazing, and Soldering Equipment
Product Number PS-25
Product Name Solid State Capacitor Discharge (CD) Stud Welding System
Equipment Type Complete System
Unlock Full Specs
to access all available technical data

Similar Products

Soldering Iron Tips - 631093 - RS Components, Ltd.
Specs
Equipment Type Gun / Iron
Process Capability Soldering Stations, Irons & Accessories
View Details
HAZControl Technology HF Welder - HAZControl™ - Inductotherm Group
Specs
Equipment Type Complete System
Process Capability Welding
AC Input Voltage 460/480V_60Hz; 575/600V_60Hz; International Power or Voltages - 50 Hz
View Details
Ranger® 250 GXT Engine Driven Welder (w/Electric Fuel Pump) - K2382-4 - Lincoln Electric Co. (The)
Specs
Process Capability Engine Driven Welder; Welding
Input Phase Single Phase Power
Maximum Duty Cycle 100 %
View Details
960 Series iWeld Benchtop Removable Chamber -  - LaserStar Technologies Corporation
LaserStar Technologies Corporation
Specs
Equipment Type Complete System
Process Capability Laser Welding; Welding
Material Capability Complex Alloys and Silver
View Details