R - SB 30 is a compact and precise extruder which adds to the R - SB 20’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material.
R - SB 30 is equipped with an extrusion output regulator, a safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area.
Rod ø 1/8” - 5/32” - 3/16”
Backlight display
Welding - area spot light LEDs
Output regulator
Power regulation “motor stop” safety system
Built - in blower
For narrow spaces
Double T° controller for blower / extrusion chamber
Rotating side - handle
Replaceable 360° rotating teflon shoe
R - SB 30 is a compact and precise extruder which adds to the R - SB 20’s characteristics a higher extrusion capacity: 7.06 Ib/h of extruded material.
R - SB 30 is equipped with an extrusion output regulator, a safety system that allows the operator to work only after the right temperature has been reached, display for temperature setting and spot light LEDs to illuminate the welding area.
- Rod Ø 1/8” - 5/32” - 3/16”
- Backlight display
- Welding - area spot light LEDs
- Output regulator
- Power regulation “motor stop” safety system
- Built - in blower
- For narrow spaces
- Double T° controller for blower / extrusion chamber
- Rotating side - handle
- Replaceable 360° rotating teflon shoe