Progressive Automations Table Lift Set (Dual - 3 Step - Stroke Size 25.5") FLT-02

Description
The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-02 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 220 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 65 lbs Warranty 18 Months
Datasheet
Description
The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-02 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 220 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 65 lbs Warranty 18 Months
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Table Lift Set (Dual - 3 Step - Stroke Size 25.5
Richmond, British Columbia, Canada
Table Lift Set (Dual - 3 Step - Stroke Size 25.5")
FLT-02
Table Lift Set (Dual - 3 Step - Stroke Size 25.5") FLT-02
The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included. FLT-02 SPECIFICATIONS Input Voltage 110 VAC Output Power 24 VDC Stroke 25.5 inch Force 220 lbs Speed 1.50"/sec Install Size Retracted 23.5" Install Size Extended 49" Remote Functions Program Up to 4 Preset Positions Protection Class IP-51 Type of Duty 10% Unit Weight 65 lbs Warranty 18 Months

The FLT-02 is a dual column table lift set with a 25.5” stroke size and 110 lbs of force per leg. This model comes with a power supply and an interactive remote with up to four programmable preset functions. It comes with everything needed for installation. Table top is not included.

FLT-02 SPECIFICATIONS

  • Input Voltage 110 VAC
  • Output Power 24 VDC
  • Stroke 25.5 inch
  • Force 220 lbs
  • Speed 1.50"/sec
  • Install Size Retracted 23.5"
  • Install Size Extended 49"
  • Remote Functions Program Up to 4 Preset Positions
  • Protection Class IP-51
  • Type of Duty 10%
  • Unit Weight 65 lbs
  • Warranty 18 Months
Supplier's Site Datasheet

Technical Specifications

  Progressive Automations
Product Category Lifting Columns
Product Number FLT-02
Product Name Table Lift Set (Dual - 3 Step - Stroke Size 25.5")
Maximum Load 220 lbs (99.77 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Lifting Columns for Height Adjustable Desk Application - TL5 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 26.57 inch (675 mm)
Speed 1.42 in/sec (2.16 m/min)
View Details
Lifting Column - DL6IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.59 inch (650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Specs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
View Details