TiMOTION Technology Heavy-Duty Lifting Columns for Height Adjustable Workstations TL3 Series

Description
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 100~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system
Datasheet
Description
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 100~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL3 Series - TiMOTION Technology
New Taipei City, Taiwan
Heavy-Duty Lifting Columns for Height Adjustable Workstations
TL3 Series
Heavy-Duty Lifting Columns for Height Adjustable Workstations TL3 Series
The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications. General Features Maximum load & self - locking force: 4,000N in push Maximum dynamic bending moment: 1,000Nm Maximum static bending moment: 2,000Nm Maximum speed at full load: 24mm/s (with 1,000N in a push condition) Minimum installation dimension: stroke/2 + 150mm Dimension of cross section: 177.4x150.7 mm Stroke: 100~1200mm Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3 Operational temperature range: +5°C~+45°C Options: POT, Hall sensor(s), direct cut system

The TL3 columns from TiMOTION are made up of three extruded aluminum tubes of rectangular shape that give the system great stability and a high stroke with reduced retracted length. This electric lifting column allows for an easy integration into many height adjustable applications.

General Features

  • Maximum load & self - locking force: 4,000N in push
  • Maximum dynamic bending moment: 1,000Nm
  • Maximum static bending moment: 2,000Nm
  • Maximum speed at full load: 24mm/s (with 1,000N in a push condition)
  • Minimum installation dimension: stroke/2 + 150mm
  • Dimension of cross section: 177.4x150.7 mm
  • Stroke: 100~1200mm
  • Certificate: IEC60601-1, EN 61000-6-1, EN 61000-6-3, EN61000-3-2, EN61000-3-3
  • Operational temperature range: +5°C~+45°C
  • Options: POT, Hall sensor(s), direct cut system
Supplier's Site Datasheet

Technical Specifications

  TiMOTION Technology
Product Category Lifting Columns
Product Number TL3 Series
Product Name Heavy-Duty Lifting Columns for Height Adjustable Workstations
Maximum Load 899 lbs (408 kg)
Stroke 3.94 to 47.24 inch (100 to 1200 mm)
Speed 1.54 in/sec (2.34 m/min)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - B13 - Isotech, Inc.
Specs
Maximum Load 2698 lbs (1223 kg)
Stroke 118 inch (3000 mm)
Speed 10.83 in/sec (16.5 m/min)
View Details
Lifting Columns for Height Adjustable Desk Application - TL10 Series - TiMOTION Technology
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 25.98 inch (660 mm)
Speed 2.28 in/sec (3.48 m/min)
View Details
Lifting Column - DESKLIFT™ SetPack - LINAK U.S. Inc.
Specs
Maximum Load 180 to 270 lbs (81.56 to 122 kg)
Stroke 19.69 to 25.59 inch (500 to 650 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Drop Down TV Lift: Up to 55
Specs
Maximum Load 170 lbs (77.1 kg)
Stroke 30 inch (762 mm)
Speed 0.9000 in/sec (1.37 m/min)
View Details