Lighting Plastics of Minnesota, Inc. Round Dome Diffusers 676

Description
Product Description Designed for use with various light sources including fluorescent, incandescent and HID lamps. Variety of standard shapes to choose from. Custom fabrication is available. Most products manufactured in acrylic, in either white or window clear. Round dome diffusers typically have minimum quantity requirements. Set up charges may apply.
Description
Product Description Designed for use with various light sources including fluorescent, incandescent and HID lamps. Variety of standard shapes to choose from. Custom fabrication is available. Most products manufactured in acrylic, in either white or window clear. Round dome diffusers typically have minimum quantity requirements. Set up charges may apply.

Suppliers

Company
Product
Description
Supplier Links
Round Dome Diffusers - 676 - Lighting Plastics of Minnesota, Inc.
St. Louis Park, MN, USA
Round Dome Diffusers
676
Round Dome Diffusers 676
Product Description Designed for use with various light sources including fluorescent, incandescent and HID lamps. Variety of standard shapes to choose from. Custom fabrication is available. Most products manufactured in acrylic, in either white or window clear. Round dome diffusers typically have minimum quantity requirements. Set up charges may apply.

Product Description

  • Designed for use with various light sources including fluorescent, incandescent and HID lamps.
  • Variety of standard shapes to choose from. Custom fabrication is available.
  • Most products manufactured in acrylic, in either white or window clear.
  • Round dome diffusers typically have minimum quantity requirements. Set up charges may apply.
Supplier's Site

Technical Specifications

  Lighting Plastics of Minnesota, Inc.
Product Category Optical Diffusers
Product Number 676
Product Name Round Dome Diffusers
Diameter / Length 305 mm (12 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Optical Disk Diffuser, 25.4 mm Diameter, 25.4 mm Aperture -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Shape Circular
Diameter / Length 25.4 mm (1 inch)
View Details
Specs
Diffuser Type Holographic Diffuser
Diffusing Angle 10°
Shape Circular
View Details