Knight Optical (UK) Ltd Plastic Screen Diffuser PVC 500x500x0.3mmthk DSP500500

Description
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.
Description
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Suppliers

Company
Product
Description
Supplier Links
Plastic Screen Diffuser PVC 500x500x0.3mmthk - DSP500500 - Knight Optical (UK) Ltd
Harrietsham, United Kingdom
Plastic Screen Diffuser PVC 500x500x0.3mmthk
DSP500500
Plastic Screen Diffuser PVC 500x500x0.3mmthk DSP500500
Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications. Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service. Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Plastic screen diffusers provide superior diffusion to ground glass equivilents, and are both lighter, more flexible and offer wider shaping capabilities. Our PVC plastic screen diffusers are a cost effective alternative for back screen projection, commercial electronics and consumer applications.

Our stock PVC plastic screen diffusers are supplied as 0.3mm thick with a gain of 2.3. Alternative types are available through our custom service.

Our plastic screen diffusers are available to purchase direct from our website in the sizes listed below. Knight Optical also offer an extensive custom optic service thanks to our many years experience in the industry, and our plastic screen diffusers can be cut to any shape or size at short notice in order to fit individual applications. For more information on our custom optic service, contact our technical sales team.

Supplier's Site

Technical Specifications

  Knight Optical (UK) Ltd
Product Category Optical Diffusers
Product Number DSP500500
Product Name Plastic Screen Diffuser PVC 500x500x0.3mmthk
Rectangular Width 500 mm (19.69 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Light Shaping Diffusers® -  - Newport MKS
Specs
Diffuser Type Opal Glass Diffuser
Diffusing Angle .05, 1, 5, 10, 15, 20, 25, 30, 40,60, 80
Shape Circular; Square
View Details
Anti-Newton Glass 25mmdia x 3mmthk - DGN2500 - Knight Optical (UK) Ltd
Specs
Shape Circular
Diameter / Length 0.2500 mm (0.0098 inch)
Thickness 3 mm (0.1181 inch)
View Details