Lighting Plastics of Minnesota, Inc. Datasheets for Optical Diffusers
Optical diffusers scatter incident light, thereby reducing the sensitivity of a detection system to slight positional or angle changes in an incoming beam.
Optical Diffusers: Learn more
| Product Name | Notes |
|---|---|
| Product Description Available in two distinctive styles for surface mounted fixtures. Ideally suited for use in fixtures using either circline or compact fluorescent lamps. Standard finish is smooth white acrylic. | |
| Product Description Available in two distinctive styles for surface mounted fixtures. Ideally suited for use in fixtures using either circline or compact fluorescent lemps. Standard finish is smooth white acrylic. | |
| Product Description Cloud Bracket's sleek design quickly converts standard strip fixtures into conemporary light fixtures. Cloud Brackets feature a soft curved diffuser that totally envelops the metal housing. Cloud Bracket... | |
| Product Description Cloudlite diffusers feature a soft rounded corner design for a contemporary look. Cloudlite diffusers are made of 100% acrylic for years of performance. White acrylic finish for uniform... | |
| Product Description Designed for use with various light sources including fluorescent, incandescent and HID lamps. Variety of standard shapes to choose from. Custom fabrication is available. Most products manufactured in... | |
| Product Description Drop Dish Style Canopy Lens Applications include gas station island lights and walkways. Available in a wide variety of shapes, sizes and materials. | |
| Product Description Drum diffusers are formied in 100% acrylic for years of performance. Suitable for use with fluorescent and incandescent lights. Standard finish is smooth white. | |
| Product Description Fine pattern suface provides uniformity of light diffusion with up-light component. Unique profile opens new approaches in hinging techniques with aesthetics in mind. White acrylic. | |
| Product Description LPM has a variety of wall pack diffusers. | |
| Product Description Maximizer diffuser provides an aesthetically pleasing contrast to conventional lay in troffer lenses. Unique pyramidal design provides depth and texture to ceiling sight lines. Ideally suited for retrofit... | |
| Product Description Post & Yard Light Refractors in a variety of sizes and materials Applications include security lightiing, yard lights and utility poles Open and closed bottom styles to choose... | |
| Product Description Vacuum formed diffusers made of 100% acrylic for years of performance. Standard finish in smooth or stipple white acrylic. Optional clear prismatic pattern available. A wide variety of... |