BP 336 is a surface relief diffusive microstructure optical diffuser designed to homogenize light distribution with a symmetric half angle of ±3.9° and average visible light transmission of 88%. It has a clear aperture of Ø300.0 mm and a thickness of 1.8 mm, fabricated from PMMA as standard. The part features engineered microstructures for controlled light diffusion and is compatible with other plastic optics components.
Surface relief diffusive microstructures (SRDM) are used for specifically distributing light in a defined angle range. They homogenize irregular light distributions as well as local intensity peaks.
It is also possible to apply those diffusive microstructures directly into the plano side of all our plastic optics components.
| ORAFOL Fresnel Optics GmbH | |
|---|---|
| Product Category | Optical Diffusers |
| Product Number | BP 336 |
| Product Name | Optical Diffuser |