LI-COR Biosciences CO2/H2O Analyzer LI-7000

Description
The LI-7000 CO2/H2O Gas Analyzer is a high performance, high speed, differential gas analyzer designed for laboratory and field uses. High precision. Versatility - ideal for a variety of applications, from eddy covariance flux to small volume measurements. Versatile outputs, including high speed Digital-to-Analog converters, USB, and RS-232 enable flexible data transfer options. Field serviceable optical bench - saves time and maintenance costs. Built-in-pressure sensor with 0.1% accuracy, for automatic compensation for pressure changes in the sample cell. Built-in auxiliary pump can be used for either sample or reference cell. Direct connection of air fittings to the optical bench eliminates diffusive leaks. Heat exchangers equilibrate incoming air to the cell temperature. Large diameter inlet ports allow high flow rates with virtually no backpressure, even at flow rates of 10 lpm. Simple Windows® software for setup, control, and data logging. Intelligent diagnostic indicators warn of potential problems, before data are compromised. Two auxiliary input channels for connecting analog signals from additional sensors.
Datasheet
Description
The LI-7000 CO2/H2O Gas Analyzer is a high performance, high speed, differential gas analyzer designed for laboratory and field uses. High precision. Versatility - ideal for a variety of applications, from eddy covariance flux to small volume measurements. Versatile outputs, including high speed Digital-to-Analog converters, USB, and RS-232 enable flexible data transfer options. Field serviceable optical bench - saves time and maintenance costs. Built-in-pressure sensor with 0.1% accuracy, for automatic compensation for pressure changes in the sample cell. Built-in auxiliary pump can be used for either sample or reference cell. Direct connection of air fittings to the optical bench eliminates diffusive leaks. Heat exchangers equilibrate incoming air to the cell temperature. Large diameter inlet ports allow high flow rates with virtually no backpressure, even at flow rates of 10 lpm. Simple Windows® software for setup, control, and data logging. Intelligent diagnostic indicators warn of potential problems, before data are compromised. Two auxiliary input channels for connecting analog signals from additional sensors.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CO2/H2O Analyzer - LI-7000 - LI-COR Biosciences
Lincoln, NE, USA
CO2/H2O Analyzer
LI-7000
CO2/H2O Analyzer LI-7000
The LI-7000 CO2/H2O Gas Analyzer is a high performance, high speed, differential gas analyzer designed for laboratory and field uses. High precision. Versatility - ideal for a variety of applications, from eddy covariance flux to small volume measurements. Versatile outputs, including high speed Digital-to-Analog converters, USB, and RS-232 enable flexible data transfer options. Field serviceable optical bench - saves time and maintenance costs. Built-in-pressure sensor with 0.1% accuracy, for automatic compensation for pressure changes in the sample cell. Built-in auxiliary pump can be used for either sample or reference cell. Direct connection of air fittings to the optical bench eliminates diffusive leaks. Heat exchangers equilibrate incoming air to the cell temperature. Large diameter inlet ports allow high flow rates with virtually no backpressure, even at flow rates of 10 lpm. Simple Windows® software for setup, control, and data logging. Intelligent diagnostic indicators warn of potential problems, before data are compromised. Two auxiliary input channels for connecting analog signals from additional sensors.

The LI-7000 CO2/H2O Gas Analyzer is a high performance, high speed, differential gas analyzer designed for laboratory and field uses.

  • High precision.
  • Versatility - ideal for a variety of applications, from eddy covariance flux to small volume measurements.
  • Versatile outputs, including high speed Digital-to-Analog converters, USB, and RS-232 enable flexible data transfer options.
  • Field serviceable optical bench - saves time and maintenance costs.
  • Built-in-pressure sensor with 0.1% accuracy, for automatic compensation for pressure changes in the sample cell.
  • Built-in auxiliary pump can be used for either sample or reference cell.
  • Direct connection of air fittings to the optical bench eliminates diffusive leaks.
  • Heat exchangers equilibrate incoming air to the cell temperature.
  • Large diameter inlet ports allow high flow rates with virtually no backpressure, even at flow rates of 10 lpm.
  • Simple Windows® software for setup, control, and data logging. Intelligent diagnostic indicators warn of potential problems, before data are compromised.
  • Two auxiliary input channels for connecting analog signals from additional sensors.
Datasheet

Technical Specifications

  LI-COR Biosciences
Product Category Gas Instruments
Product Number LI-7000
Product Name CO2/H2O Analyzer
Unlock Full Specs
to access all available technical data

Similar Products

GPR-2000 Portable % Oxygen Analyzer User friendly and highly portable for on or off-site measurements -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…1 % to 0…25 % O2)
Display Digital
Features Data Logger; Hazardous Environment
View Details
Advance Optima Series Continuous Gas Analyzer - EL3000 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Gas Types CO2; (0-100 ppm); CO; (0-100 ppm); Methane (CH4) / Natural Gas; (0-100 ppm); NO; (0-150 ppm); NxOx; (0-100 ppm); SO2; (0-100 ppm)
Electrical Outputs Voltage
View Details
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Specs
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
View Details
Galvanic Fuel Cell Oxygen Transmitter and Analyzer - oxy.IQ - Panametrics
Specs
Measurement Type %Volume; Trace; Leakage
Application Process Gas
Gas Types O2; (0-10 ppm to 0-50%)
View Details