MSA Safety Portable Multigas Detector ALTAIR® 4XR

Description
Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when paired with the MSA ALTAIR Connect app via a Bluetooth® wireless connection. Real-time Sense gas 2 times faster than the industry average with our XCell sensors Quickly update MSA ALTAIR 4XR settings via the ALTAIR Connect app (available on the Google Play Store) Send event notifications via text message with the ALTAIR Connect app Rugged Survives 25 drops from 4 feet (1.2 meters) (MIL-STD-810G drop protection) Can survive an incidental 25-foot (7.5-m) drop onto concrete Dust- and waterproof IP68 rating (2 meters for at least 1 hour) Operating temperature range: -40°F to +140°F (-40°C to +60°C) Reliable 4-year instrument & sensor warranty Confirm compliance quickly with the Bump LED & on-screen checkmark Bump and calibrate with 1/2 the test gas and in 1/2 the time vs. industry average Bump and calibrate at a specified "Time of Day" with your MSA GALAXY® GX2 Automated Test System MotionAlert option tells others that user has become immobile User-activated InstantAlert notifies others of a potentially dangerous situation Markets: Fire Service, Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Confined Space
Request a Quote
Description
Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when paired with the MSA ALTAIR Connect app via a Bluetooth® wireless connection. Real-time Sense gas 2 times faster than the industry average with our XCell sensors Quickly update MSA ALTAIR 4XR settings via the ALTAIR Connect app (available on the Google Play Store) Send event notifications via text message with the ALTAIR Connect app Rugged Survives 25 drops from 4 feet (1.2 meters) (MIL-STD-810G drop protection) Can survive an incidental 25-foot (7.5-m) drop onto concrete Dust- and waterproof IP68 rating (2 meters for at least 1 hour) Operating temperature range: -40°F to +140°F (-40°C to +60°C) Reliable 4-year instrument & sensor warranty Confirm compliance quickly with the Bump LED & on-screen checkmark Bump and calibrate with 1/2 the test gas and in 1/2 the time vs. industry average Bump and calibrate at a specified "Time of Day" with your MSA GALAXY® GX2 Automated Test System MotionAlert option tells others that user has become immobile User-activated InstantAlert notifies others of a potentially dangerous situation Markets: Fire Service, Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Confined Space
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Portable Multigas Detector - ALTAIR® 4XR - MSA Safety
Cranberry Twp., PA, United States
Portable Multigas Detector
ALTAIR® 4XR
Portable Multigas Detector ALTAIR® 4XR
Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when paired with the MSA ALTAIR Connect app via a Bluetooth® wireless connection. Real-time Sense gas 2 times faster than the industry average with our XCell sensors Quickly update MSA ALTAIR 4XR settings via the ALTAIR Connect app (available on the Google Play Store) Send event notifications via text message with the ALTAIR Connect app Rugged Survives 25 drops from 4 feet (1.2 meters) (MIL-STD-810G drop protection) Can survive an incidental 25-foot (7.5-m) drop onto concrete Dust- and waterproof IP68 rating (2 meters for at least 1 hour) Operating temperature range: -40°F to +140°F (-40°C to +60°C) Reliable 4-year instrument & sensor warranty Confirm compliance quickly with the Bump LED & on-screen checkmark Bump and calibrate with 1/2 the test gas and in 1/2 the time vs. industry average Bump and calibrate at a specified "Time of Day" with your MSA GALAXY® GX2 Automated Test System MotionAlert option tells others that user has become immobile User-activated InstantAlert notifies others of a potentially dangerous situation Markets: Fire Service, Construction, General Industry, Mining, Oil & Gas, Utilities Applications: Confined Space

Outfitted with rapid-response MSA XCell® sensors, the ALTAIR 4XR Gas Detector is the toughest 4-gas monitor on the market and is backed by a 4-year warranty. The ALTAIR 4XR can also provide real-time incident awareness to team members, supervisors, safety managers and others when paired with the MSA ALTAIR Connect app via a Bluetooth® wireless connection.

Real-time

  • Sense gas 2 times faster than the industry average with our XCell sensors
  • Quickly update MSA ALTAIR 4XR settings via the ALTAIR Connect app (available on the Google Play Store)
  • Send event notifications via text message with the ALTAIR Connect app

Rugged

  • Survives 25 drops from 4 feet (1.2 meters) (MIL-STD-810G drop protection)
  • Can survive an incidental 25-foot (7.5-m) drop onto concrete
  • Dust- and waterproof IP68 rating (2 meters for at least 1 hour)
  • Operating temperature range: -40°F to +140°F (-40°C to +60°C)


Reliable

  • 4-year instrument & sensor warranty
  • Confirm compliance quickly with the Bump LED & on-screen checkmark
  • Bump and calibrate with 1/2 the test gas and in 1/2 the time vs. industry average
  • Bump and calibrate at a specified "Time of Day" with your MSA GALAXY® GX2 Automated Test System
  • MotionAlert option tells others that user has become immobile
  • User-activated InstantAlert notifies others of a potentially dangerous situation

Markets: Fire Service, Construction, General Industry, Mining, Oil & Gas, Utilities

Applications: Confined Space

Supplier's Site

Technical Specifications

  MSA Safety
Product Category Gas Instruments
Product Number ALTAIR® 4XR
Product Name Portable Multigas Detector
Measurement Type %LEL or %LFL; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; (0-30%); Hydrocarbons; H2S; (0-200 pm); Methane (CH4) / Natural Gas; NO2; (0-50 ppm); O2; (0-30%); SO2; (0-20 ppm)
Display Digital
Features Audible or Visual Alarms; Hazardous Environment; Intrinsically Safe
Unlock Full Specs
to access all available technical data

Similar Products

Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Portable Gas Monitor - ALTAIR® Pro Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; NH3; (0-100 ppm); CO; (0-1500 ppm); Cl2; (0-20 ppm); ClO2; (0-1.00 ppm); HCN; (0-30 ppm); H2S; (0-200 ppm); NO2; (0-20 ppm); O2; (0-25% by vol); PH3; (0-5 ppm); SO2; (0-20 ppm)
View Details
Open Path Infrared Gas Detector - IR5500 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Hydrocarbons; (0 to 2000 ppm, 0 to 1 LE); Methane (CH4) / Natural Gas; (0 to 5000 ppm, 0 to 5 LEL)
View Details
Portable Gas Monitor - ALTAIR® 2X - MSA Safety
Specs
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types Toxic; Combustible; CO; Hydrocarbons; H2S; Methane (CH4) / Natural Gas; NO2; O2; SO2
Display Digital
View Details