Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
SMALL QUANTITY BOXES, INC.
KP3660 -- KRAFT PAPER ROLLS
Small Quantity Boxes, Inc.
Kraft Paper Rolls
KP3660
Description
36" - 60# Kraft Paper 600'/Roll
Small Quantity Boxes, Inc.
Done
Description
36" - 60# Kraft Paper 600'/Roll
Suppliers
Company
Product
Description
Supplier Links
Small Quantity Boxes, Inc.
Neenah, WI, USA
Kraft Paper Rolls
KP3660
Kraft Paper Rolls
KP3660
36" - 60# Kraft Paper 600'/Roll
36" - 60# Kraft Paper 600'/Roll
Supplier's Site
Technical Specifications
Small Quantity Boxes, Inc.
Product Category
Paper and Paperboard Materials
Product Number
KP3660
Product Name
Kraft Paper Rolls
Unlock Full Specs
to access all available technical data
Similar Products
Small Quantity Boxes, Inc.
Kraft Paper Rolls
KP6030
View Details
LexJet Corporation
Production Backlit Film (7 Mil)- 42in x 100ft
222779-00
Specs
Thickness
7 mil (178 µm)
Width
42 inch (1067 mm)
Length
33.33 yd (30.48 m)
View Details
Unisource Worldwide, Inc.
PorcelainECO
View Details
TransPak
10 lb. Light Pink - Crinkle Paper
CP10X
Specs
Paper and Paperboard
Other Paper / Paperboard; Tissue Paper
Color
Color
View Details