DuPont Protection Technologies Nomex® Crepe Paper Type 3 mil Type 410

Description
3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.
Datasheet
Description
3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
Richmond, VA, USA
Nomex® Crepe Paper
Type 3 mil Type 410
Nomex® Crepe Paper Type 3 mil Type 410
3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.

3 mil Type 410 is a high density paper with excellent mechanical and electrical strength greater than that of 2 mil Type 410. The 3 mil product is well-suited when a higher dielectric resistance in high-voltage applications is required or preferred.

Supplier's Site Datasheet

Technical Specifications

  DuPont Protection Technologies
Product Category Paper and Paperboard Materials
Product Number Type 3 mil Type 410
Product Name Nomex® Crepe Paper
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
Performance Features Flame or Fire Retardant; ChemRes; Absorbant
Regulatory Compliance UL Approval
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details