LexJet Corporation Universal Bond Paper 90 gsm- 36in x 150ft 0834V794

Description
Canon Universal Bond Paper 90 gsm
Description
Canon Universal Bond Paper 90 gsm

Suppliers

Company
Product
Description
Supplier Links
Universal Bond Paper 90 gsm- 36in x 150ft - 0834V794 - LexJet Corporation
Sarasota, FL, USA
Universal Bond Paper 90 gsm- 36in x 150ft
0834V794
Universal Bond Paper 90 gsm- 36in x 150ft 0834V794
Canon Universal Bond Paper 90 gsm

Canon Universal Bond Paper 90 gsm

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 0834V794
Product Name Universal Bond Paper 90 gsm- 36in x 150ft
Width 36 inch (914 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Pressboard - Type 992 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Electrical
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Museum Etching 350 g - 13in x 19in - 10641423 - LexJet Corporation
Specs
Width 13 inch (330 mm)
Length 0.5278 yd (0.4826 m)
View Details