TransPak 15" x 20" Heavy Tissue Paper T21520

Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill. 60# per case.
Description
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill. 60# per case.

Suppliers

Company
Product
Description
Supplier Links
15
San Jose, CA, USA
15" x 20" Heavy Tissue Paper
T21520
15" x 20" Heavy Tissue Paper T21520
Crumples easily for packing into small cartons and mailers. Perfect for wrapping glass or other fragile items. Economical void fill. 60# per case.

Crumples easily for packing into small cartons and mailers.

  • Perfect for wrapping glass or other fragile items.
  • Economical void fill.
  • 60# per case.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number T21520
Product Name 15" x 20" Heavy Tissue Paper
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details