FORREST Technical Coatings Stove Bright 1990 Satin Black Aerosol Paint 1A62H290

Description
Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet
Description
Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stove Bright 1990 Satin Black Aerosol Paint - 1A62H290 - FORREST Technical Coatings
Eugene, OR, United States
Stove Bright 1990 Satin Black Aerosol Paint
1A62H290
Stove Bright 1990 Satin Black Aerosol Paint 1A62H290
Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet
Heat Resistant Coating Stove Bright 1990 Satin Black Aerosol - 1A62H290 - FORREST Technical Coatings
Eugene, OR, United States
Heat Resistant Coating Stove Bright 1990 Satin Black Aerosol
1A62H290
Heat Resistant Coating Stove Bright 1990 Satin Black Aerosol 1A62H290
Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Stove Bright® 1A62H290 Satin Black is a high heat coating formulated with a unique blend of heat resistant pigments in a silicone polymer resin that provides excellent color retention and film integrity in working temperature up to 1200°F (650°C). This coating is designed for rapid curing and good working properties over ferrous and properly prepared non-ferrous metal surfaces. Ideal for wood stoves, stove pipes, heaters, engines and engine manifolds, and other metal surfaces subject to high temperatures. The aerosol formula is easy to use and exactly matches the 1990 Satin Black color standard for Stove Bright OEM coatings. This product is available through our retail channels as a single can (Net weight 12 ounces). For manufacturers and distributors the product is packaged 12 cans per case.

Supplier's Site Datasheet

Technical Specifications

  FORREST Technical Coatings FORREST Technical Coatings
Product Category Industrial Coatings Industrial Paints
Product Number 1A62H290 1A62H290
Product Name Stove Bright 1990 Satin Black Aerosol Paint Heat Resistant Coating Stove Bright 1990 Satin Black Aerosol
Type Coating; Paint
Chemistry Resin; Silicone Resin; Silicone
Substrate Aluminum; Concrete; Metallic; Steel; Other Steel; Aluminum; Concrete; Metallic; Other
Cure / Setting Technology Film Drying; Thermoplastic Thermoplastic; Film Drying
Form Aerosol; Solvent Aerosol; Solvent
Unlock Full Specs
to access all available technical data

Similar Products

Low VOC Low Haps Primer 716P - 716P Series - FORREST Technical Coatings
Specs
Type Coating; Primer; Base Coat; Clear Coat; Paint
Substrate Metallic; Steel
Cure / Setting Technology Film Drying
View Details
One-coat Alkyd Enamel 14P - 14P Series - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Enamel; Paint
Chemistry Alkyd; Resin
Substrate Metallic; Steel
View Details
Infernex Powder PSS-1000 - PSS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details
Infernex Powder PS-1000 - PS-1000 - FORREST Technical Coatings
FORREST Technical Coatings
Specs
Type Coating; Powder Coating; Paint
Substrate Metallic; Steel
Cure / Setting Technology Thermoset
View Details