LexJet Corporation Universal Backlit Film (8 Mil)- 60in x 100ft 222776-00

Description
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.
Description
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

Suppliers

Company
Product
Description
Supplier Links
Universal Backlit Film (8 Mil)- 60in x 100ft - 222776-00 - LexJet Corporation
Sarasota, FL, USA
Universal Backlit Film (8 Mil)- 60in x 100ft
222776-00
Universal Backlit Film (8 Mil)- 60in x 100ft 222776-00
This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

This heavy weight front print backlit provides excellent pigment and dye image quality, high-speed drying and universal compatibility at a competitive price. With a heavy-weight durable polyester Duratrans©-like support, this film offers excellent print handling and finishing characteristics, exceptional color saturation with a quick dry time.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 222776-00
Product Name Universal Backlit Film (8 Mil)- 60in x 100ft
Thickness 8 mil (203 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Premium White Film (5 Mil)- 36in x 100ft - 8500456 - LexJet Corporation
Specs
Width 36 inch (914 mm)
Length 33.33 yd (30.48 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details