TransPak 10 lb. Silver Metallic - PreciousMetal™ Shreds CPPM10A

Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Silver Metallic. 10 lbs. per carton.
Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Silver Metallic. 10 lbs. per carton.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Silver Metallic - PreciousMetal™ Shreds - CPPM10A - TransPak
San Jose, CA, USA
10 lb. Silver Metallic - PreciousMetal™ Shreds
CPPM10A
10 lb. Silver Metallic - PreciousMetal™ Shreds CPPM10A
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Silver Metallic. 10 lbs. per carton.

Instantly add an attractive upscale appearance to any package!

  • Metallic PVC shreds cushion products while provding a unique sparkle.
  • Perfect for retail and gift packaging.
  • Silver Metallic.
  • 10 lbs. per carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPPM10A
Product Name 10 lb. Silver Metallic - PreciousMetal™ Shreds
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

15
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 15 inch (381 mm)
View Details
 - Kiosk Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Kiosks
Markets Documents (School, Home, Office)
View Details
PROTEX 20vs paper protection -  - Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 to 48 inch (914 to 1219 mm)
View Details
Nomex® Pressboard - Type 994-NPT - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details