LexJet Corporation 7 Mil Absolute Backlit- 60in x 100ft AB60100

Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.
Description
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Suppliers

Company
Product
Description
Supplier Links
7 Mil Absolute Backlit- 60in x 100ft - AB60100 - LexJet Corporation
Sarasota, FL, USA
7 Mil Absolute Backlit- 60in x 100ft
AB60100
7 Mil Absolute Backlit- 60in x 100ft AB60100
LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them. Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox. LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

LexJet 8 mil Absolute™ Backlit is a translucent, 8-mil polyester film that enables anyone with a pro-model aqueous inkjet printer to produce stunning backlit graphics. The instant-dry, matte-finish coating on the front surface of the film produces a super-wide color gamut for brilliant colors and sharp details. The instant-dry coating also helps reduce the waiting time between printing and laminating and reduces the risk of damaging the prints while handling them.

Applying a pressure-sensitive laminating film is recommended to keep the prints from being damaged during installation in a lightbox.

LexJet 8 Mil Absolute Backlit works with either dye or pigment inks on inkjet printers that use thermal or piezo printheads.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number AB60100
Product Name 7 Mil Absolute Backlit- 60in x 100ft
Thickness 7 mil (178 µm)
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 414 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical
View Details
Kraft Paper - KP14850 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Kraft Paper
View Details
NOMEX® 910 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Durable Backlit Film (6.7 Mil)- 50in x 100ft - 0834V789 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 33.33 yd (30.48 m)
View Details