Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PAPER AND PAPERBOARD MATERIALS
TRANSPAK
NP2090 -- 20" - NEWSPRINT ROLLS
TransPak
20" - Newsprint Rolls
NP2090
Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.
TransPak
Done
Description
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.
Suppliers
Company
Product
Description
Supplier Links
TransPak
San Jose, CA, USA
20" - Newsprint Rolls
NP2090
20" - Newsprint Rolls
NP2090
Economical void-fill. A great stuffer! Low priced, all purpose void fill. Made from 100% recycled material. Unprinted and clean.
Economical void-fill. A great stuffer!
Low priced, all purpose void fill.
Made from 100% recycled material.
Unprinted and clean.
Supplier's Site
Technical Specifications
TransPak
Product Category
Paper and Paperboard Materials
Product Number
NP2090
Product Name
20" - Newsprint Rolls
Paper and Paperboard
Newsprint
Unlock Full Specs
to access all available technical data
Similar Products
Small Quantity Boxes, Inc.
Kraft Paper Rolls
KP2050
View Details
LexJet Corporation
Satin Photographic Paper (240gsm)- 60in x 100ft
0849V361
Specs
Basis Weight
240 gsm (7.08 osy)
Thickness
10 mil (254 µm)
Width
60 inch (1524 mm)
View Details
Unisource Worldwide, Inc.
PorcelainECO
View Details
TransPak
10 lb. Black and Gold Metallic Blend - Crinkle Paper
CPB10GG
Specs
Paper and Paperboard
Other Paper / Paperboard; Tissue Paper
Color
Color
View Details