LexJet Corporation Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in 13633041

Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.
Description
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Suppliers

Company
Product
Description
Supplier Links
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in - 13633041 - LexJet Corporation
Sarasota, FL, USA
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in
13633041
Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in 13633041
Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Harman Gloss Baryta Warmtone 320gsm by Hahnemuhle is a 100% Alpha Cellulose paper. A true Baryta paper with a warm tone which has been refined for the requirements of the Fine Art inkjet print. Its multi-layer coating makes for a particularly smooth and glossy surface. This Baryta based inkjet paper has a wide tonal range and rich blacks. It also offers an instant dry, water resistant surface compatible with both dye and pigment inks.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 13633041
Product Name Gloss Baryta Warmtone 320gsm by Hahnemuhle- 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Matte Canvas (19 Mil)- 50in x 40ft - 8979593 - LexJet Corporation
Specs
Width 50 inch (1270 mm)
Length 13.33 yd (12.19 m)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details