TransPak 10 lb. Green Metallic - PreciousMetal™ Shreds CPPM10E

Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Green Metallic. 10 lbs. per carton.
Description
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Green Metallic. 10 lbs. per carton.

Suppliers

Company
Product
Description
Supplier Links
10 lb. Green Metallic - PreciousMetal™ Shreds - CPPM10E - TransPak
San Jose, CA, USA
10 lb. Green Metallic - PreciousMetal™ Shreds
CPPM10E
10 lb. Green Metallic - PreciousMetal™ Shreds CPPM10E
Instantly add an attractive upscale appearance to any package! Metallic PVC shreds cushion products while provding a unique sparkle. Perfect for retail and gift packaging. Green Metallic. 10 lbs. per carton.

Instantly add an attractive upscale appearance to any package!

  • Metallic PVC shreds cushion products while provding a unique sparkle.
  • Perfect for retail and gift packaging.
  • Green Metallic.
  • 10 lbs. per carton.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number CPPM10E
Product Name 10 lb. Green Metallic - PreciousMetal™ Shreds
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Crepe Paper - Type 3 mil Type 410 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators; Other Paper / Paperboard; Crepe Paper
Secondary Process Calendered / Glazed; Folded / Corrugated
Markets Automotive / Transportation; Electrical
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
48
Specs
Paper and Paperboard Newsprint
View Details