LexJet Corporation German Etching 310 g - 13in x 19in 10641419

Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.
Description
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Suppliers

Company
Product
Description
Supplier Links
German Etching 310 g - 13in x 19in - 10641419 - LexJet Corporation
Sarasota, FL, USA
German Etching 310 g - 13in x 19in
10641419
German Etching 310 g - 13in x 19in 10641419
This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

This is a 310 g mould-made, acid free water color paper with the smoothest surface in the range. It’s ideal for images that are highly detailed and require photographic quality. Also, as the name suggests, it has a surface similar to an etching paper, which provides for excellent reproduction of traditional prints.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641419
Product Name German Etching 310 g - 13in x 19in
Width 13 inch (330 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Photo Rag Satin 310 g- 17in x 39ft - 10643034 - LexJet Corporation
Specs
Paper and Paperboard Graphic Arts / Fine Arts
Basis Weight 310 gsm (9.14 osy)
Thickness 19.69 mil (500 µm)
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
Waxed Paper - WP2430 - Small Quantity Boxes, Inc.
Small Quantity Boxes, Inc.
View Details
20
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
Width 20 inch (508 mm)
View Details