TransPak 24" x 36" - Newsprint Sheets (50 lbs.) NP2430

Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.
Description
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Suppliers

Company
Product
Description
Supplier Links
24
San Jose, CA, USA
24" x 36" - Newsprint Sheets (50 lbs.)
NP2430
24" x 36" - Newsprint Sheets (50 lbs.) NP2430
Economical void-fill. A great stuffer! Unprinted newsprint is made from 100% recycled paper. Low priced, all purpose void fill. Convenient pre-cut sheets. Unprinted and clean.

Economical void-fill. A great stuffer!

  • Unprinted newsprint is made from 100% recycled paper.
  • Low priced, all purpose void fill.
  • Convenient pre-cut sheets.
  • Unprinted and clean.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number NP2430
Product Name 24" x 36" - Newsprint Sheets (50 lbs.)
Paper and Paperboard Newsprint
Unlock Full Specs
to access all available technical data

Similar Products

30
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details