LexJet Corporation Photo Rag Duo 276 g- 8.5in x 11in 10641446

Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.
Description
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Suppliers

Company
Product
Description
Supplier Links
Photo Rag Duo 276 g- 8.5in x 11in - 10641446 - LexJet Corporation
Sarasota, FL, USA
Photo Rag Duo 276 g- 8.5in x 11in
10641446
Photo Rag Duo 276 g- 8.5in x 11in 10641446
Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Photo Rag Duo 276 g is one of the most famous FineArt papers. Because of its smooth surface structure Photo Rag Duo can be used for many different applications. This quality – consisting of 100% cotton rag - is especially developed for archival printing of black and white and color photographs. Photo Rag Duo is printable on both sides. It is an ideal medium for portfolios and photo albums.

Supplier's Site

Technical Specifications

  LexJet Corporation
Product Category Paper and Paperboard Materials
Product Number 10641446
Product Name Photo Rag Duo 276 g- 8.5in x 11in
Width 8.5 inch (216 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NOMEX® 994 PSB Pressboard -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators; Thermal Insulation / Fireproofing
Secondary Process Sheeted Stock
Markets Automotive / Transportation; Electrical
View Details
 - Receipt Rolls - Graphic Controls
Graphic Controls
Specs
Paper and Paperboard Text and Cover Stock; Other Paper / Paperboard; Receipts
Markets Documents (School, Home, Office)
View Details
Newsprint Paper - NPD1830 - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Newsprint
View Details
Photo Rag Satin 310 g- 17in x 22in - 10641457 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 0.6111 yd (0.5588 m)
View Details