DuPont™ Nomex® Energy Solutions NOMEX® Paper 800 Series 843S

Description
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.
Description
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Suppliers

Company
Product
Description
Supplier Links
Richmond, VA, USA
NOMEX® Paper 800 Series
843S
NOMEX® Paper 800 Series 843S
Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired. Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Nomex® 843S is designed for high voltage applications for slot outer corona protection, also known as conductive tape, on stator coils and bars in high voltage motor and generators , as well as for application in high voltage cable insulation.  It contains carbon fibers that allow the material to be electrically conductive.  Nomex® 843S has high thermal resistance, good abrasion resistance and good mechanical strength.  It is designed for up to thermal class 220°C and is optimized for impregnation with varnishes when desired.

Nomex® 843 is available only in a 0.05-mm (2-mil) thickness.

Supplier's Site

Technical Specifications

  DuPont™ Nomex® Energy Solutions
Product Category Paper and Paperboard Materials
Product Number 843S
Product Name NOMEX® Paper 800 Series
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
Performance Features ChemRes; Absorbant
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
Butcher White Paper - BPD2440W - Johnson Bag Co., Inc.
Johnson Bag Co., Inc.
Specs
Paper and Paperboard Other Paper / Paperboard; Butcher White Paper
View Details
NOMEX® 410 Paper -  - DuPont™ Nomex® Energy Solutions
DuPont™ Nomex® Energy Solutions
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Sheeted Stock
Markets Electrical
View Details
Gloss Baryta 320gsm by Hahnemuhle- 17in x 49ft - 10646047 - LexJet Corporation
Specs
Width 17 inch (432 mm)
Length 16.33 yd (14.94 m)
View Details