TransPak 12" x 12" - Waxed Paper Sheets WPS1212

Description
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.
Description
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.

Suppliers

Company
Product
Description
Supplier Links
12
San Jose, CA, USA
12" x 12" - Waxed Paper Sheets
WPS1212
12" x 12" - Waxed Paper Sheets WPS1212
Waxed Paper protects products from oil, grease and moisture. 100% virgin kraft paper. Waxed on both sides. Light-weight 30# basis weight. Non-abrasive protection.

Waxed Paper protects products from oil, grease and moisture.

  • 100% virgin kraft paper.
  • Waxed on both sides.
  • Light-weight 30# basis weight.
  • Non-abrasive protection.
Supplier's Site

Technical Specifications

  TransPak
Product Category Paper and Paperboard Materials
Product Number WPS1212
Product Name 12" x 12" - Waxed Paper Sheets
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Unlock Full Specs
to access all available technical data

Similar Products

Nomex® Paper - Type 418 - DuPont Protection Technologies
DuPont Protection Technologies
Specs
Paper and Paperboard Electrical Insulation / Separators
Secondary Process Calendered / Glazed; Sheeted Stock
Markets Electrical; Other Markets; High Voltage Applications
View Details
PROTEX 10 paper protection -  - Can-Do National Tape
Can-Do National Tape
Specs
Paper and Paperboard Saturating / Saturated Base
Markets Aerospace
Width 36 inch (914 mm)
View Details
10 lb. Pink - Crinkle Paper - CP10T - TransPak
Specs
Paper and Paperboard Other Paper / Paperboard; Tissue Paper
Color Color
View Details