LEM USA, Inc. Current Transducers - LTS 6-NP LTS 6-NP

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 784688-LTS 6-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 6A Linearity: ±0.1% Accuracy: ±0.2% Family Name: LTS6-NP Categories: Sensors, Transducers Introduction Date: December 11, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 784688-LTS 6-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 6A Linearity: ±0.1% Accuracy: ±0.2% Family Name: LTS6-NP Categories: Sensors, Transducers Introduction Date: December 11, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - LTS 6-NP - 784688-LTS 6-NP - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - LTS 6-NP
784688-LTS 6-NP
Current Transducers - LTS 6-NP 784688-LTS 6-NP
Manufacturer: LEM USA Inc. Win Source Part Number: 784688-LTS 6-NP Series: LTS Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 85°C Package: Ring Opening 0.126" Dia, 6 Leads Response Time: 0.4μs Frequency: DC ~ 200kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 Sensitivity: 104.16mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Closed Loop Current - Sensing: 6A Linearity: ±0.1% Accuracy: ±0.2% Family Name: LTS6-NP Categories: Sensors, Transducers Introduction Date: December 11, 2000 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: LEM USA Inc.
Win Source Part Number: 784688-LTS 6-NP
Series: LTS
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Package: Ring Opening 0.126" Dia, 6 Leads
Response Time: 0.4μs
Frequency: DC ~ 200kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
Sensitivity: 104.16mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Closed Loop
Current - Sensing: 6A
Linearity: ±0.1%
Accuracy: ±0.2%
Family Name: LTS6-NP
Categories: Sensors, Transducers
Introduction Date: December 11, 2000
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 784688-LTS 6-NP
Product Name Current Transducers - LTS 6-NP
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 6 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

405 Khz, High Accuracy Current Sensor With Pin-Selectable Gains - ACS37002LMABTR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
3 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 7515297P - RS Components, Ltd.
Specs
Mounting / Configuration SOT-23
Approvals / Certifications RoHS
View Details