LEM USA, Inc. Sensors, Transducers - Current Sensors LF 210-S

Description
Win Source Part Number: 1356938-LF 210-S Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: LF Package: Bulk Product Status: Active Frequency: 100kHz Package / Case: Module, Single Pass Through Mounting Type: Panel Mount HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 11.4V ~ 15.75V Current - Supply (Max): 35mA Number of Channels: 1 Output: Ratiometric, Current Response Time: 0.5µs Sensitivity: 0.5mA/A Sensor Type: Hall Effect, Closed Loop Accuracy: ±0.2% For Measuring: AC/DC Current - Sensing: 200A Linearity: ±0.05%
Request a Quote Datasheet
Description
Win Source Part Number: 1356938-LF 210-S Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: LF Package: Bulk Product Status: Active Frequency: 100kHz Package / Case: Module, Single Pass Through Mounting Type: Panel Mount HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 11.4V ~ 15.75V Current - Supply (Max): 35mA Number of Channels: 1 Output: Ratiometric, Current Response Time: 0.5µs Sensitivity: 0.5mA/A Sensor Type: Hall Effect, Closed Loop Accuracy: ±0.2% For Measuring: AC/DC Current - Sensing: 200A Linearity: ±0.05%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1356938-LF 210-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1356938-LF 210-S
Sensors, Transducers - Current Sensors 1356938-LF 210-S
Win Source Part Number: 1356938-LF 210-S Category: Sensors, Transducers - Current Sensors Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 38 pct. MSL Level: Not Applicable Mfr: LEM USA Inc. Series: LF Package: Bulk Product Status: Active Frequency: 100kHz Package / Case: Module, Single Pass Through Mounting Type: Panel Mount HTSUS: 9030.33.3800 REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Bidirectional Voltage - Supply: 11.4V ~ 15.75V Current - Supply (Max): 35mA Number of Channels: 1 Output: Ratiometric, Current Response Time: 0.5µs Sensitivity: 0.5mA/A Sensor Type: Hall Effect, Closed Loop Accuracy: ±0.2% For Measuring: AC/DC Current - Sensing: 200A Linearity: ±0.05%

Win Source Part Number: 1356938-LF 210-S
Category: Sensors, Transducers - Current Sensors
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 38 pct.
MSL Level: Not Applicable
Mfr: LEM USA Inc.
Series: LF
Package: Bulk
Product Status: Active
Frequency: 100kHz
Package / Case: Module, Single Pass Through
Mounting Type: Panel Mount
HTSUS: 9030.33.3800
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Bidirectional
Voltage - Supply: 11.4V ~ 15.75V
Current - Supply (Max): 35mA
Number of Channels: 1
Output: Ratiometric, Current
Response Time: 0.5µs
Sensitivity: 0.5mA/A
Sensor Type: Hall Effect, Closed Loop
Accuracy: ±0.2%
For Measuring: AC/DC
Current - Sensing: 200A
Linearity: ±0.05%

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1356938-LF 210-S
Product Name Sensors, Transducers - Current Sensors
Loop Type Closed Loop
Operating Temperature -40 to 185 F (-40 to 85 C)
Current 200 amps
Voltage 11.4 to 15.75 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
500A Clamp-on Split-core Current Transducer/Sensor - BB-JC36S500-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor, 120Khz, Cb-Pff-5; Quiescent Current Allegro Microsystems - 12X7868 - Newark, An Avnet Company
Specs
Operating Temperature -40 F (-40 C)
Voltage 4.5 to 5.5 volts
View Details
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details