LEM USA, Inc. Current Transducers - HTFS 800-P HTFS 800-P

Description
Manufacturer: LEM USA Inc. Win Source Part Number: 776242-HTFS 800-P Series: HTFS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 3.5μs Frequency: DC ~ 240kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 800A Linearity: ±0.5% Accuracy: ±1% Family Name: HT16G Categories: Sensors, Transducers Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 1H6; HER106G; SF4005-TAP; SF4005-TAP50; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet
Description
Manufacturer: LEM USA Inc. Win Source Part Number: 776242-HTFS 800-P Series: HTFS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 3.5μs Frequency: DC ~ 240kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 800A Linearity: ±0.5% Accuracy: ±1% Family Name: HT16G Categories: Sensors, Transducers Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 1H6; HER106G; SF4005-TAP; SF4005-TAP50; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Transducers - HTFS 800-P - 776242-HTFS 800-P - Win Source Electronics
Laguna Hills, CA, United States
Current Transducers - HTFS 800-P
776242-HTFS 800-P
Current Transducers - HTFS 800-P 776242-HTFS 800-P
Manufacturer: LEM USA Inc. Win Source Part Number: 776242-HTFS 800-P Series: HTFS Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Module Response Time: 3.5μs Frequency: DC ~ 240kHz Operating Supply Voltage: 5V Output: Ratiometric, Voltage Polarization: Bidirectional Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 800A Linearity: ±0.5% Accuracy: ±1% Family Name: HT16G Categories: Sensors, Transducers Maximum Supply Current: 25mA Alternative Parts (Cross-Reference): 1H6; HER106G; SF4005-TAP; SF4005-TAP50; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 25

Manufacturer: LEM USA Inc.
Win Source Part Number: 776242-HTFS 800-P
Series: HTFS
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Module
Response Time: 3.5μs
Frequency: DC ~ 240kHz
Operating Supply Voltage: 5V
Output: Ratiometric, Voltage
Polarization: Bidirectional
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 800A
Linearity: ±0.5%
Accuracy: ±1%
Family Name: HT16G
Categories: Sensors, Transducers
Maximum Supply Current: 25mA
Alternative Parts (Cross-Reference): 1H6; HER106G; SF4005-TAP; SF4005-TAP50;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 25

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 776242-HTFS 800-P
Product Name Current Transducers - HTFS 800-P
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 800 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Current Sensor - SFP200 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1500 amps
Power Requirements DC Powered
View Details
450 kHz, High Accuracy Current Sensor with VREF in SOIC-6+F1120C1120:E1120C1119:C1120H1120C1120:H1120C1120C1120:D1120C1120:D1C1120:J1120 - ACS37012LLZATR-050B3 - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 50 amps
View Details
2 suppliers
DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Current Type DC Current
Technology Shunt-Based Measurement Method
Mounting / Configuration Bar Bus Mounting
View Details