LEM USA, Inc. Sensors, Transducers - Current Sensors HLSR 32-P

Description
Win Source Part Number: 1002172-HLSR 32-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 32A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1123,HLSR32P,90. J3.J3.000.0
Request a Quote Datasheet
Description
Win Source Part Number: 1002172-HLSR 32-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 32A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1123,HLSR32P,90. J3.J3.000.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1002172-HLSR 32-P - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1002172-HLSR 32-P
Sensors, Transducers - Current Sensors 1002172-HLSR 32-P
Win Source Part Number: 1002172-HLSR 32-P Category: Sensors, Transducers>Current Sensors Series: HLSR-P Package: Tray Response Time: 2.5µs Standard Package: 50 Frequency: 400kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 25mA Number of Channels: 1 Sensitivity: 25mV/A For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 32A Linearity: ±0.5% Accuracy: ±1% Voltage - Supply: 5V Mounting Type: Through Hole Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: 398-1123,HLSR32P,90. J3.J3.000.0

Win Source Part Number: 1002172-HLSR 32-P
Category: Sensors, Transducers>Current Sensors
Series: HLSR-P
Package: Tray
Response Time: 2.5µs
Standard Package: 50
Frequency: 400kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 25mA
Number of Channels: 1
Sensitivity: 25mV/A
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 32A
Linearity: ±0.5%
Accuracy: ±1%
Voltage - Supply: 5V
Mounting Type: Through Hole
Package / Case: Module
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: 398-1123,HLSR32P,90.J3.J3.000.0

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1002172-HLSR 32-P
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 32 amps
Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
50A Clamp-on Split-core Current Transducer/Sensor - BB-JC10F50-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
Thermally Enhanced Smd Current Sensor IC - ACS780LLRTR-050B-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Operating Temperature -40 to 302 F (-40 to 150 C)
Current 0.0 to 400 amps
View Details
4 suppliers
AC Current Sensors - IPC Series - Isabellenhutte USA
Specs
Current Type AC Current
Technology Shunt-Based Design
Mounting / Configuration Bar Bus Mounting
View Details