LEM USA, Inc. Sensors, Transducers - Current Sensors HAT 400-S

Description
Win Source Part Number: 1211745-HAT 400-S Category: Sensors, Transducers>Current Sensors Series: HAT Package: Tray Response Time: 5µs Standard Package: 5 Frequency: DC ~ 25kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 400A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HAT 400S; HAT400-S; HAT400S; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAT 400-S-ND,HAT400-S,HA T400S
Request a Quote Datasheet
Description
Win Source Part Number: 1211745-HAT 400-S Category: Sensors, Transducers>Current Sensors Series: HAT Package: Tray Response Time: 5µs Standard Package: 5 Frequency: DC ~ 25kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 400A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HAT 400S; HAT400-S; HAT400S; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAT 400-S-ND,HAT400-S,HA T400S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Current Sensors - 1211745-HAT 400-S - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Current Sensors
1211745-HAT 400-S
Sensors, Transducers - Current Sensors 1211745-HAT 400-S
Win Source Part Number: 1211745-HAT 400-S Category: Sensors, Transducers>Current Sensors Series: HAT Package: Tray Response Time: 5µs Standard Package: 5 Frequency: DC ~ 25kHz Output: Ratiometric, Voltage Polarization: Bidirectional Current - Supply (Max): 15mA Number of Channels: 1 For Measuring: AC/DC Sensor Type: Hall Effect, Open Loop Current - Sensing: 400A Linearity: ±1% Accuracy: ±1% Voltage - Supply: ±15V Mounting Type: Chassis Mount Package / Case: Module Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): HAT 400S; HAT400-S; HAT400S; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9030.33.3800 Mfr: LEM USA Inc. Other Names: HAT 400-S-ND,HAT400-S,HA T400S

Win Source Part Number: 1211745-HAT 400-S
Category: Sensors, Transducers>Current Sensors
Series: HAT
Package: Tray
Response Time: 5µs
Standard Package: 5
Frequency: DC ~ 25kHz
Output: Ratiometric, Voltage
Polarization: Bidirectional
Current - Supply (Max): 15mA
Number of Channels: 1
For Measuring: AC/DC
Sensor Type: Hall Effect, Open Loop
Current - Sensing: 400A
Linearity: ±1%
Accuracy: ±1%
Voltage - Supply: ±15V
Mounting Type: Chassis Mount
Package / Case: Module
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): HAT 400S; HAT400-S; HAT400S;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9030.33.3800
Mfr: LEM USA Inc.
Other Names: HAT 400-S-ND,HAT400-S,HAT400S

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Current Sensors
Product Number 1211745-HAT 400-S
Product Name Sensors, Transducers - Current Sensors
Loop Type Open Loop
Operating Temperature -40 to 221 F (-40 to 105 C)
Current 400 amps
Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-Accuracy, 5V Isolated Current Sensor with Stray Field Rejection - ACS724LLCTR-05AU-T - Allegro MicroSystems Inc.
Specs
Technology Hall-Effect
Current 0.0 to 50 amps
Voltage 5 volts
View Details
2 suppliers
3-phase smart current sensor - ESS 076 - STEGO
Specs
Current Type AC Current
Mounting / Configuration DIN Rail
Electrical Output Outputs an analog current signal; Digital (IO- Link)
View Details
Current Sensor ICs - 1221417 - RS Components, Ltd.
Specs
Mounting / Configuration Surface mount
Approvals / Certifications RoHS
View Details